Sensata-Airpax LMLB1-1RLS4R-36825-10-V
Sensata-Airpax LMLB1-1RLS4R-36825-10-V
feed

Sensata-Airpax LMLB1-1RLS4R-36825-10-V

Manufacturer No:

LMLB1-1RLS4R-36825-10-V

Manufacturer:

Sensata-Airpax

Utmel No:

80-LMLB1-1RLS4R-36825-10-V

Package:

-

ECAD Model:

Description:

CIR BRKR MAG-HYDR LEVER

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LMLB1-1RLS4R-36825-10-V information

Specifications
Documents & Media
Product Details
Product Comparison
Sensata-Airpax LMLB1-1RLS4R-36825-10-V technical specifications, attributes, parameters and parts with similar specifications to Sensata-Airpax LMLB1-1RLS4R-36825-10-V.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Panel
  • Published
    2014
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Poles
    1
  • Breaker Type

    There are three main types of circuit breakers: standard, AFCI circuit breakers and GFCI breakers.

    Magnetic (Hydraulic Delay)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Sensata-Airpax LMLB1-1RLS4R-36825-10-V.

Product Description

1. Description

The LMLB1-1RLS4R-36825-10-V circuit breaker from Sensata-Airpax is a reliable and efficient magnetic (hydraulic delay) type circuit breaker designed for panel mounting. This product is engineered to provide robust protection against electrical overloads and short circuits in various industrial and commercial applications. With its active status and RoHS compliance, it ensures high performance while adhering to environmental regulations.

2. Features

  • Breaker Type: Magnetic (Hydraulic Delay) - This breaker type offers a combination of fast response times and high interrupting capacity, making it suitable for applications requiring both speed and reliability.
  • Mount: Panel - Designed for easy installation on panels, ensuring a secure and accessible mounting solution.
  • Number of Poles: 1 - Single-pole design simplifies installation and reduces complexity in single-phase circuits.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring the product is free from harmful substances like lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyls (PBB), and polybrominated diphenyl ethers (PBDE).

3. Applications

Primary Applications: - Industrial Automation: Used in machinery control systems to protect against electrical faults that could damage equipment. - Commercial Electrical Systems: Installed in commercial buildings to safeguard against overloads and short circuits in lighting and HVAC systems.

Secondary Applications: - Home Appliances: Can be used in high-power appliances like refrigerators or air conditioners to provide additional protection against electrical surges. - Renewable Energy Systems: Suitable for solar panel systems or wind turbines where reliable circuit protection is crucial.

4. Alternative Parts

If the LMLB1-1RLS4R-36825-10-V is not available or if you need an alternative solution, consider the following options: - LMLB1-1RLS4R-36825-5-V: A similar magnetic (hydraulic delay) type circuit breaker with a lower current rating. - LMLB1-1RLS4R-36825-15-V: A higher current rating version of the same breaker type.

5. Embedded Modules

The LMLB1-1RLS4R-36825-10-V circuit breaker is commonly used in various embedded modules and systems including: - Industrial Control Systems (ICS) - Building Management Systems (BMS) - Home Automation Systems

Additional Information

Factory Lead Time: 6 weeks Moisture Sensitivity Level (MSL): 1 (Unlimited) Published Date: 2014

This comprehensive overview highlights the key features, applications, and alternatives of the LMLB1-1RLS4R-36825-10-V circuit breaker from Sensata-Airpax, ensuring you have all necessary information for your selection process.

The three parts on the right have similar specifications to Sensata-Airpax & LMLB1-1RLS4R-36825-10-V.
LMLB1-1RLS4R-36825-10-V Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LMLB1-1RLS4R-36825-10-V" in Sensata-Airpax LMLB1-1RLS4R-36825-10-V.
  • Part Number
  • Manufacturer
  • Package
  • Description