Sensata-Airpax LMLK1-1RLS4-32742-7
Sensata-Airpax LMLK1-1RLS4-32742-7
feed

Sensata-Airpax LMLK1-1RLS4-32742-7

Manufacturer No:

LMLK1-1RLS4-32742-7

Manufacturer:

Sensata-Airpax

Utmel No:

80-LMLK1-1RLS4-32742-7

Package:

-

ECAD Model:

Description:

CIR BRKR MAG-HYDR LEVER

Quantity:

Unit Price: $183.588462

Ext Price: $183.59

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2240

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $183.588462

    $183.59

  • 10

    $173.196662

    $1,731.97

  • 100

    $163.393078

    $16,339.31

  • 500

    $154.144413

    $77,072.21

  • 1000

    $145.419257

    $145,419.26

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LMLK1-1RLS4-32742-7 information

Specifications
Documents & Media
Product Details
Product Comparison
Sensata-Airpax LMLK1-1RLS4-32742-7 technical specifications, attributes, parameters and parts with similar specifications to Sensata-Airpax LMLK1-1RLS4-32742-7.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Panel
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LML
  • Published
    2014
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    Lever
  • Number of Poles
    1
  • Breaker Type

    There are three main types of circuit breakers: standard, AFCI circuit breakers and GFCI breakers.

    Magnetic (Hydraulic Delay)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Sensata-Airpax LMLK1-1RLS4-32742-7.

Product Description

Description

The LMLK1-1RLS4-32742-7 is a high-quality, magnetic circuit breaker designed by Sensata-Airpax, a renowned manufacturer in the field of circuit protection. This product is part of the LML series and features a lever actuator type, making it easy to operate and integrate into various electrical systems. The breaker type is magnetic with hydraulic delay, ensuring reliable and efficient protection against overcurrent conditions.

Features

  • Actuator Type: Lever - The lever actuator provides a straightforward and user-friendly operation mechanism.
  • Breaker Type: Magnetic (Hydraulic Delay) - This design combines the reliability of magnetic actuation with the added safety feature of hydraulic delay, which helps prevent false tripping.
  • Mounting Type: Panel Mount - The product is designed for panel mounting, allowing for easy installation in control panels or enclosures.
  • Number of Poles: 1 - Suitable for single-phase applications, this breaker is versatile and can be used in a variety of settings.
  • RoHS Compliant: The LMLK1-1RLS4-32742-7 is compliant with RoHS regulations, ensuring it meets environmental standards for hazardous substances.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited) - This indicates that the product has no moisture sensitivity and can be stored and used in any environment without concern for moisture effects.

Applications

  1. Primary Applications:
  2. The LMLK1-1RLS4-32742-7 is primarily used in industrial control panels where reliable circuit protection is crucial. Its magnetic and hydraulic delay features make it ideal for applications requiring high reliability and minimal false tripping.

  3. Secondary Applications:

  4. It can also be used in commercial settings such as office buildings or retail spaces where electrical safety is paramount.
  5. Additionally, this breaker can be utilized in residential settings where homeowners need a reliable and easy-to-use circuit protection solution.

Alternative Parts

While there may not be exact alternatives within the same series, other circuit breakers from Sensata-Airpax or similar manufacturers could serve as alternatives based on specific requirements:

  • LMLK1-1RLS4-32741-7: A similar model with slightly different specifications might be considered if the primary application requires minimal changes.
  • Other Sensata-Airpax Models: Depending on the specific needs of your project, other models from Sensata-Airpax could provide similar functionality with different actuator types or additional features.

Embedded Modules

The LMLK1-1RLS4-32742-7 is designed to be a standalone component but can be integrated into various control systems and modules:

  • Control Panels: It is commonly used in control panels for industrial machinery, HVAC systems, and other equipment requiring reliable circuit protection.
  • Automation Systems: This breaker can be part of automation systems where precise control over electrical currents is necessary.
  • Electrical Enclosures: It is often mounted in electrical enclosures to provide protection against overcurrent conditions in various electrical systems.

Summary

The LMLK1-1RLS4-32742-7 from Sensata-Airpax offers robust magnetic circuit protection with hydraulic delay, making it an excellent choice for industrial control panels and other applications requiring reliable overcurrent protection. Its lever actuator ensures easy operation while its panel mount design facilitates straightforward installation. With its unlimited moisture sensitivity level and RoHS compliance, this breaker is suitable for a wide range of environments and applications.

The three parts on the right have similar specifications to Sensata-Airpax & LMLK1-1RLS4-32742-7.
LMLK1-1RLS4-32742-7 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LMLK1-1RLS4-32742-7" in Sensata-Airpax LMLK1-1RLS4-32742-7.
  • Part Number
  • Manufacturer
  • Package
  • Description