Sensata Technologies 203-22-1-66-202-4-3-1
Sensata Technologies 203-22-1-66-202-4-3-1
feed

Sensata Technologies 203-22-1-66-202-4-3-1

Manufacturer No:

203-22-1-66-202-4-3-1

Utmel No:

2172-203-22-1-66-202-4-3-1

Package:

-

ECAD Model:

Description:

Circuit Breakers
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
203-22-1-66-202-4-3-1 information

Specifications
Sensata Technologies 203-22-1-66-202-4-3-1 technical specifications, attributes, parameters and parts with similar specifications to Sensata Technologies 203-22-1-66-202-4-3-1.
  • Type
    Parameter
  • RoHS
    Compliant
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85 °C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40 °C
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
0 Similar Products Remaining