Sensata Technologies M39019/06-312S
Sensata Technologies M39019/06-312S
feed

Sensata Technologies M39019/06-312S

Manufacturer No:

M39019/06-312S

Utmel No:

2172-M39019/06-312S

Package:

-

ECAD Model:

Description:

Circuit Breakers Cir Brkr, HydMag, 2 pl, 50VDC/250VAC, 20A, sealed
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
M39019/06-312S information

Specifications
Sensata Technologies M39019/06-312S technical specifications, attributes, parameters and parts with similar specifications to Sensata Technologies M39019/06-312S.
  • Type
    Parameter
  • Voltage Rating (AC)
    50 V
  • RoHS
    Non-Compliant
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    2 A
  • Number of Poles
    3
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
0 Similar Products Remaining