Siemens 3LD28660TB51
Siemens 3LD28660TB51
feed

Siemens 3LD28660TB51

Manufacturer No:

3LD28660TB51

Manufacturer:

Siemens

Utmel No:

2239-3LD28660TB51

Package:

-

ECAD Model:

Description:

Switch disconnector

Quantity:

Unit Price: $408.181313

Ext Price: $408.18

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2134

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $408.181313

    $408.18

  • 10

    $385.076710

    $3,850.77

  • 100

    $363.279915

    $36,327.99

  • 500

    $342.716901

    $171,358.45

  • 1000

    $323.317831

    $323,317.83

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3LD28660TB51 information

Specifications
Siemens 3LD28660TB51 technical specifications, attributes, parameters and parts with similar specifications to Siemens 3LD28660TB51.
  • Type
    Parameter
  • Dim
    (W x H x D) 212 x 302 x 181 mm
  • Nominal current
    125A
  • Number of auxiliary contacts as normally open contact
    0
  • Nominal voltage
    690V AC
  • Rated operation power at AC-3, 400 V
    37kW
  • Rated permanent current Iu
    125A
  • Nominal current - rounded value
    125A
  • Number of auxiliary contacts as normally closed contact
    0
  • Factory colour
    Black
  • Maximum Current
    125A
  • Range
    SENTRON
  • Type of electrical connection of main circuit
    Frame clamp
  • Degree of protection (IP), front side
    IP65
  • Degree of protection (NEMA)
    Other
  • Device construction
    Built-in device fixed built-in technique
  • Type of control element
    Short thumb-grip
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    3LD
  • Type
    Step Switches
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    181mm
  • Number of Poles
    3
  • Throw Configuration

    "Throw Configuration" is a term commonly used in the context of switches and relays in electronic components. It refers to the number of positions or states that the switch or relay can be set to. For example, a single-throw (ST) configuration means the switch has only one position, while a double-throw (DT) configuration means the switch has two positions.The throw configuration is important because it determines the versatility and functionality of the switch or relay. Different applications may require different throw configurations to control the flow of current or signals effectively. Understanding the throw configuration of a component is crucial for proper installation and operation within an electronic circuit.

    Single Throw
  • Width
    212mm
  • Height
    302mm
0 Similar Products Remaining
3LD28660TB51 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "3LD28660TB51" in Siemens 3LD28660TB51.
  • Part Number
  • Manufacturer
  • Package
  • Description