Siemens 3NA3820
Siemens 3NA3820
feed

Siemens 3NA3820

Manufacturer No:

3NA3820

Manufacturer:

Siemens

Utmel No:

2239-3NA3820

Package:

-

ECAD Model:

Description:

3NA3820 datasheet pdf and Fuses product details from Siemens stock available at Utmel

Quantity:

Unit Price: $59.250341

Ext Price: $59.25

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 31

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $59.250341

    $59.25

  • 10

    $55.896548

    $558.97

  • 100

    $52.732593

    $5,273.26

  • 500

    $49.747729

    $24,873.86

  • 1000

    $46.931820

    $46,931.82

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3NA3820 information

Specifications
Siemens 3NA3820 technical specifications, attributes, parameters and parts with similar specifications to Siemens 3NA3820.
  • Type
    Parameter
  • RoHS-compliant
    Yes
  • Nominal current
    50A
  • Nominal voltage
    500V AC,250V AC
  • Nominal voltage (details)
    500 V/AC 250 - 18V DC
  • Content
    3pc(s)
  • Blade length
    78mm
  • Nominal current - rounded value
    50A
  • Nominal current (details)
    50A
  • Voltage type
    AC/DC
  • Body Length
    54mm
  • Voltage, Rating
    500V ac
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    50A
  • Size
    000
  • Fuse Size

    In electronic components, "Fuse Size" refers to the physical dimensions and current rating of a fuse used to protect the circuit from overcurrent conditions. The fuse size is typically specified in terms of its physical dimensions, such as length, width, and diameter, as well as its current rating in amperes. Choosing the correct fuse size is crucial to ensure that it can safely interrupt the circuit in case of an overcurrent situation without causing damage to the components. It is important to select a fuse size that matches the maximum current that the circuit is expected to draw under normal operating conditions to provide effective protection.

    NH000
  • Overall Length

    Overall Length in electronic components refers to the total length of the component, typically measured from one end to the other. This parameter is important for determining the physical size and dimensions of the component, which can impact its compatibility with a circuit board or housing. The overall length may vary depending on the type of component, such as resistors, capacitors, or integrated circuits, and is often specified in datasheets to ensure proper fit and functionality within a given electronic system. Designers and engineers consider the overall length when selecting components to ensure they meet the space requirements and mechanical constraints of the application.

    80mm
0 Similar Products Remaining
3NA3820 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "3NA3820" in Siemens 3NA3820.
  • Part Number
  • Manufacturer
  • Package
  • Description