Siemens 3NE8722-1
Siemens 3NE8722-1
feed

Siemens 3NE8722-1

Manufacturer No:

3NE8722-1

Manufacturer:

Siemens

Utmel No:

2239-3NE8722-1

Package:

-

ECAD Model:

Description:

3NE8722-1 datasheet pdf and Fuses product details from Siemens stock available at Utmel

Quantity:

Unit Price: $46.504348

Ext Price: $46.50

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 132

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $46.504348

    $46.50

  • 10

    $43.872026

    $438.72

  • 100

    $41.388704

    $4,138.87

  • 500

    $39.045947

    $19,522.97

  • 1000

    $36.835799

    $36,835.80

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3NE8722-1 information

Specifications
Siemens 3NE8722-1 technical specifications, attributes, parameters and parts with similar specifications to Siemens 3NE8722-1.
  • Type
    Parameter
  • RoHS-compliant
    Yes
  • Nominal current
    125A
  • Nominal voltage
    690V
  • Switch-off capacity
    200kA
  • Content
    3pc(s)
  • Nominal current - rounded value
    125A
  • Voltage, Rating
    690V
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    125A
  • Fuse Size

    In electronic components, "Fuse Size" refers to the physical dimensions and current rating of a fuse used to protect the circuit from overcurrent conditions. The fuse size is typically specified in terms of its physical dimensions, such as length, width, and diameter, as well as its current rating in amperes. Choosing the correct fuse size is crucial to ensure that it can safely interrupt the circuit in case of an overcurrent situation without causing damage to the components. It is important to select a fuse size that matches the maximum current that the circuit is expected to draw under normal operating conditions to provide effective protection.

    NH000
0 Similar Products Remaining
3NE8722-1 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "3NE8722-1" in Siemens 3NE8722-1.
  • Part Number
  • Manufacturer
  • Package
  • Description