Siemens 3NW1025-0HG
Siemens 3NW1025-0HG
feed

Siemens 3NW1025-0HG

Manufacturer No:

3NW1025-0HG

Manufacturer:

Siemens

Utmel No:

2239-3NW1025-0HG

Package:

-

ECAD Model:

Description:

Siemens 3NW10250HG Torpedo fuse holder inset 2.5 A 600 V 10 pc(s)

Quantity:

Unit Price: $20.689280

Ext Price: $20.69

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 97

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $20.689280

    $20.69

  • 10

    $19.518189

    $195.18

  • 100

    $18.413386

    $1,841.34

  • 500

    $17.371119

    $8,685.56

  • 1000

    $16.387848

    $16,387.85

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3NW1025-0HG information

Specifications
Siemens 3NW1025-0HG technical specifications, attributes, parameters and parts with similar specifications to Siemens 3NW1025-0HG.
  • Type
    Parameter
  • RoHS-compliant
    Yes
  • Nominal current
    2.5A
  • Nominal voltage
    600V
  • Release characteristics
    Time delay -T-
  • Content
    10pc(s)
  • Nominal current - rounded value
    2.5A
  • Voltage, Rating
    600V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Sentron
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    2.5A
  • Fuse Size

    In electronic components, "Fuse Size" refers to the physical dimensions and current rating of a fuse used to protect the circuit from overcurrent conditions. The fuse size is typically specified in terms of its physical dimensions, such as length, width, and diameter, as well as its current rating in amperes. Choosing the correct fuse size is crucial to ensure that it can safely interrupt the circuit in case of an overcurrent situation without causing damage to the components. It is important to select a fuse size that matches the maximum current that the circuit is expected to draw under normal operating conditions to provide effective protection.

    10 x 38mm
0 Similar Products Remaining
3NW1025-0HG Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "3NW1025-0HG" in Siemens 3NW1025-0HG.
  • Part Number
  • Manufacturer
  • Package
  • Description