Siemens 3NY1116
Siemens 3NY1116
feed

Siemens 3NY1116

Manufacturer No:

3NY1116

Manufacturer:

Siemens

Utmel No:

2239-3NY1116

Package:

-

ECAD Model:

Description:

3NY1116 datasheet pdf and Accessories product details from Siemens stock available at Utmel

Quantity:

Unit Price: $12.877507

Ext Price: $12.88

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 110420298

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $12.877507

    $12.88

  • 10

    $12.148592

    $121.49

  • 100

    $11.460935

    $1,146.09

  • 500

    $10.812203

    $5,406.10

  • 1000

    $10.200192

    $10,200.19

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3NY1116 information

Specifications
Product Details
Siemens 3NY1116 technical specifications, attributes, parameters and parts with similar specifications to Siemens 3NY1116.
  • Type
    Parameter
  • Dim
    (W x H) 135 mm x 290 mm
  • Compatible with (details)
    Size NH00 for covering the cable lug connections with auxiliary switch
  • Type of accessory/spare part
    Blind cover frame
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    3NY
  • Type
    Accessories for 3NP5 fuse switch disconnectors
  • Width
    135mm
  • Height
    290mm
0 Similar Products Remaining

3NY1116 Overview

3NY is the series number of this electrical component.

3NY1116 Features

3NY Series
Accessories for 3NP5 fuse switch disconnectors

3NY1116 Applications

There are a lot of Siemens
3NY1116 Microcontroller applications.
3NY1116 MCU is usually applied for Measurement and control field, Consumer electronics products, Network communication, mobile communication, Office automation equipment and computer peripherals, Industrial control Instrumentation and process control, Agriculture, transportation, Navigation control, Network application, Metering & measurement, Day to day life, Safety, Medical instruments and Automobile industry.


  • To reduce power noise & signal noise
  • To enhance power efficiency
  • Coupling or blocking
  • Smoothing
  • Decoupling or bypassing
  • Noise filtering
  • DC/DC, DC/AC, and AC/AC converters
  • Frequency converters
  • Spot welding
  • Flashtube ignition
3NY1116 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products