Siemens 3RK1301-0BB10-0AA4
Siemens 3RK1301-0BB10-0AA4
feed

Siemens 3RK1301-0BB10-0AA4

Manufacturer No:

3RK1301-0BB10-0AA4

Manufacturer:

Siemens

Utmel No:

2239-3RK1301-0BB10-0AA4

Package:

-

ECAD Model:

Description:

Motor starter combination
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
3RK1301-0BB10-0AA4 information

Specifications
Siemens 3RK1301-0BB10-0AA4 technical specifications, attributes, parameters and parts with similar specifications to Siemens 3RK1301-0BB10-0AA4.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Maximum Voltage Rating
    675 V
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +85°C
  • Minimum Operating Temperature
    -40°C
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    8mm
  • Length
    8mm
0 Similar Products Remaining
3RK1301-0BB10-0AA4 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "3RK1301-0BB10-0AA4" in Siemens 3RK1301-0BB10-0AA4.
  • Part Number
  • Manufacturer
  • Package
  • Description