Siemens 3RK1901-1GA01
Siemens 3RK1901-1GA01
feed

Siemens 3RK1901-1GA01

Manufacturer No:

3RK1901-1GA01

Manufacturer:

Siemens

Utmel No:

2239-3RK1901-1GA01

Package:

-

ECAD Model:

Description:

3RK1901-1GA01 datasheet pdf and Accessories product details from Siemens stock available at Utmel

Quantity:

Unit Price: $390.564580

Ext Price: $390.56

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2592

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $390.564580

    $390.56

  • 10

    $368.457151

    $3,684.57

  • 100

    $347.601086

    $34,760.11

  • 500

    $327.925553

    $163,962.78

  • 1000

    $309.363729

    $309,363.73

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3RK1901-1GA01 information

Specifications
Product Details
Siemens 3RK1901-1GA01 technical specifications, attributes, parameters and parts with similar specifications to Siemens 3RK1901-1GA01.
  • Type
    Parameter
  • Dim
    (L x W) 25 mm x 45 mm
  • Number of HW-interfaces parallel
    0
  • Manufacturer part #
    3RK19011GA01
  • Number of interfaces PROFINET
    0
  • Fitting type (details)
    DIN rail/wall mounting
  • Number of HW-interfaces serial TTY
    0
  • Number of HW-interfaces Wireless
    0
  • Number of HW-interfaces industrial Ethernet
    0
  • Number of HW-interfaces other
    0
  • Min. ambient temperature
    -25°C
  • Number of HW-interfaces RS-485
    0
  • Number of HW-interfaces RS-232
    0
  • Number of HW-interfaces RS-422
    0
  • Max. ambient temperature
    +85°C
  • Supporting protocol for PROFINET IO
    No
  • Supporting protocol for other bus systems
    No
  • Fieldbus connection over separate bus coupler possible
    No
  • Supporting protocol for ASI
    Yes
  • Supporting protocol for EtherNet/IP
    No
  • Supporting protocol for Data-Highway
    No
  • Supporting protocol for SERCOS
    No
  • Supporting protocol for INTERBUS-Safety
    No
  • Radio standard Wi-Fi 802.11
    No
  • Supporting protocol for DeviceNet
    No
  • Degree of protection (IP)
    IP67
  • Supporting protocol for INTERBUS
    No
  • System accessory
    Yes
  • Supporting protocol for LON
    No
  • Wall mounting/direct mounting
    Yes
  • Rail mounting possible
    Yes
  • Supporting protocol for DeviceNet Safety
    No
  • Supporting protocol for PROFINET CBA
    No
  • Number of HW-interfaces USB
    0
  • Supporting protocol for PROFIsafe
    No
  • Suitable for safety functions
    No
  • Supporting protocol for KNX
    No
  • Supporting protocol for SafetyBUS p
    No
  • Supporting protocol for CAN
    No
  • Radio standard UMTS
    No
  • Rack-assembly possible
    No
  • Front built-in possible
    No
  • Radio standard GSM
    No
  • Frequency measurement
    No
  • Appendant operation agent (Ex ib)
    No
  • Supporting protocol for MODBUS
    No
  • Appendant operation agent (Ex ia)
    No
  • Supporting protocol for Foundation Fieldbus
    No
  • Supporting protocol for SUCONET
    No
  • Supporting protocol for AS-Interface Safety at Work
    No
  • Supporting protocol for TCP/IP
    No
  • Radio standard Bluetooth
    No
  • With optical interface
    No
  • IO link master
    No
  • Radio standard GPRS
    No
  • Supporting protocol for PROFIBUS
    No
  • Type
    Overvoltage protection module - Modules with special functions
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    25mm
  • Width
    45
  • Height
    80mm
  • Length
    25mm
0 Similar Products Remaining

3RK1901-1GA01 Overview


3RK1901-1GA01 Features

Overvoltage protection module - Modules with special functions

3RK1901-1GA01 Applications

There are a lot of Siemens
3RK1901-1GA01 Microcontroller applications.
3RK1901-1GA01 MCU is usually applied for Measurement and control field, Consumer electronics products, Network communication, mobile communication, Office automation equipment and computer peripherals, Industrial control Instrumentation and process control, Agriculture, transportation, Navigation control, Network application, Metering & measurement, Day to day life, Safety, Medical instruments and Automobile industry.


  • Coupling or blocking
  • Smoothing
  • Decoupling or bypassing
  • Noise filtering
  • DC/DC, DC/AC, and AC/AC converters
  • Frequency converters
  • Spot welding
  • Flashtube ignition
  • DC link
  • Motor start
3RK1901-1GA01 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "3RK1901-1GA01" in Siemens 3RK1901-1GA01.
  • Part Number
  • Manufacturer
  • Package
  • Description