Siemens 3RT1926-2FK11
Siemens 3RT1926-2FK11
feed

Siemens 3RT1926-2FK11

Manufacturer No:

3RT1926-2FK11

Manufacturer:

Siemens

Utmel No:

2239-3RT1926-2FK11

Package:

-

ECAD Model:

Description:

RELAY TIME DELAY 15SEC 120V

Quantity:

Unit Price: $126.091063

Ext Price: $126.09

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2029

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $126.091063

    $126.09

  • 10

    $118.953833

    $1,189.54

  • 100

    $112.220597

    $11,222.06

  • 500

    $105.868488

    $52,934.24

  • 1000

    $99.875932

    $99,875.93

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3RT1926-2FK11 information

Specifications
Siemens 3RT1926-2FK11 technical specifications, attributes, parameters and parts with similar specifications to Siemens 3RT1926-2FK11.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Mfr
    Siemens
  • Box
  • Product Status
    Active
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    3RT1926
  • Dim
    (W x H x D) 33 x 46 x 73 mm
  • Min. temperature
    -25°C
  • Content
    1pc(s)
  • Min. operating voltage
    100V
  • Max. temperature
    +60°C
  • Electrical lifespan
    100000
  • Max. operating voltage
    127V
  • Mounting Styles
    DIN
  • Range
    SIRIUS
  • Number of contacts as change-over contact
    0
  • Number of contacts as normally open contact
    0
  • Operating principle
    Electronic
  • Number of contacts as normally closed contact
    0
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    3RT19262
  • Type
    3RT1926-2FK11
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    24 ~ 240VAC/DC
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    73mm
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Screw Terminal
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Off-Delay
  • Number of Contacts
    2
  • Circuit

    The parameter "Circuit" in electronic components refers to the interconnected arrangement of various electronic elements such as resistors, capacitors, inductors, and active devices like transistors. It defines the path through which electric current flows and establishes the operational behavior of the components within that system. Circuits can be classified as analog or digital, depending on the type of signals they handle, and can vary in complexity from simple series or parallel configurations to intricate designs used in advanced applications.

    DPST-NO (2 Form A)
  • Durability

    Durability in electronic components refers to the ability of a component to withstand various environmental conditions, mechanical stress, and operational factors over an extended period of time without degradation in performance. It is a measure of the component's reliability and longevity in different operating conditions. Factors that can affect the durability of electronic components include temperature fluctuations, humidity, vibration, shock, and electrical stress. Manufacturers often provide durability ratings or specifications to indicate the expected lifespan or performance under specific conditions, helping users select components that meet their durability requirements for a given application. Ensuring the durability of electronic components is crucial for maintaining the overall reliability and functionality of electronic devices.

    1000 0000
  • Contact Current Rating

    The current rating of a contact is defined as the current level that creates a certain temperature rise of the contact spring — usually 20°C or 30°C. Both electrical and thermal factors govern the heat created by the current.

    3 A
  • Relay Type

    In electronic components, the parameter "Relay Type" refers to the specific classification or categorization of a relay based on its design, functionality, and application. Relays are electromechanical devices that are used to control the switching of circuits by opening or closing contacts in response to an electrical signal. The relay type typically indicates the specific characteristics of the relay, such as its switching mechanism (e.g., electromagnetic, solid-state), contact configuration (e.g., SPST, DPDT), operating voltage, current rating, and intended use (e.g., power relays, signal relays, automotive relays). Understanding the relay type is important for selecting the right relay for a particular application to ensure proper functionality and reliability.

    Solid State Relay
  • Contact Rating @ Voltage

    Contact Rating @ Voltage refers to the maximum electrical load that a switch or relay can handle at a specified voltage without risking damage or failure. It defines both the current and voltage levels at which the device can operate safely and reliably under specified conditions. This rating is crucial for selecting appropriate components in electronic circuits to ensure long-lasting performance and prevent system malfunctions.

    -
  • Delay Time

    The amount of time by which the arrival of a signal is retarded after transmission through physical equipment or systems.

    0.05 Sec ~ 100 Sec
  • Timing Adjustment Method

    Timing Adjustment Method in electronic components refers to techniques used to modify the timing characteristics of a circuit or system to achieve desired performance. It involves adjusting parameters such as delays, pulse widths, or synchronization in digital systems to ensure proper operation and signal integrity. This method is critical in applications where precise timing is necessary, such as in clock distribution, data transmission, and signal processing. By optimizing timing parameters, designers can improve overall system efficiency, reduce errors, and enhance reliability.

    Screwdriver Slot
  • Timing Initiate Method

    The initiation time (also known as release time) is the time at which the process goes from the waiting to the ready state. An aperiodic process is by definition initiated by an event, such as external data arriving or data computed by another process.

    Input Voltage
  • Width
    33mm
  • Height
    46mm
0 Similar Products Remaining