Siemens 3RT2046-3AG20
Siemens 3RT2046-3AG20
feed

Siemens 3RT2046-3AG20

Manufacturer No:

3RT2046-3AG20

Manufacturer:

Siemens

Utmel No:

2239-3RT2046-3AG20

Package:

-

ECAD Model:

Description:

Siemens 3RT2046-3AG20 Electrical contactor 3 makers 1000 V AC 1 pc(s)

Quantity:

Unit Price: $1,008.976427

Ext Price: $1,008.98

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 977

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1,008.976427

    $1,008.98

  • 10

    $975.799252

    $9,757.99

  • 25

    $969.016139

    $24,225.40

  • 50

    $962.280178

    $48,114.01

  • 100

    $942.487932

    $94,248.79

  • 500

    $875.104858

    $437,552.43

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3RT2046-3AG20 information

Specifications
Siemens 3RT2046-3AG20 technical specifications, attributes, parameters and parts with similar specifications to Siemens 3RT2046-3AG20.
  • Type
    Parameter
  • Dim
    (W x H x D) 70 x 140 x 152 mm
  • RoHS-compliant
    Yes
  • Connections
    Screws
  • No. of pins
    3-pin
  • Number of auxiliary contacts as normally open contact
    1
  • Nominal voltage
    1000V AC
  • Number of normally open contacts as main contact
    3
  • Rated operation current Ie at AC-4, 400 V
    80A
  • Min. temperature
    -25°C
  • Rated operation current Ie at AC-3, 400 V
    95A
  • Content
    1pc(s)
  • Max. temperature
    +60°C
  • Rated operation power at AC-3, 400 V
    45kW
  • Rated operation current Ie at AC-1, 400 V
    130A
  • Number of auxiliary contacts as normally closed contact
    1
  • Range
    SIRIUS
  • Rated control supply voltage at AC 50 Hz
    110 - 110
  • Type of electrical connection of main circuit
    Screw connection
  • Modular version
    Yes
  • Rated operation power NEMA
    55.162
  • Rated control supply voltage at AC 60 Hz
    110 - 110
  • Voltage type for actuating
    AC
  • Type
    S3
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    45 kW
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    152mm
  • Durability

    Durability in electronic components refers to the ability of a component to withstand various environmental conditions, mechanical stress, and operational factors over an extended period of time without degradation in performance. It is a measure of the component's reliability and longevity in different operating conditions. Factors that can affect the durability of electronic components include temperature fluctuations, humidity, vibration, shock, and electrical stress. Manufacturers often provide durability ratings or specifications to indicate the expected lifespan or performance under specific conditions, helping users select components that meet their durability requirements for a given application. Ensuring the durability of electronic components is crucial for maintaining the overall reliability and functionality of electronic devices.

    1000 0000
  • Number of Poles
    3
  • Contact Current Rating

    The current rating of a contact is defined as the current level that creates a certain temperature rise of the contact spring — usually 20°C or 30°C. Both electrical and thermal factors govern the heat created by the current.

    95 A
  • Coil Voltage

    Coil voltage refers to the electrical potential difference that is applied across the coil of an electromechanical device, such as a relay or a solenoid. This voltage is essential for energizing the coil, creating a magnetic field that enables the device to perform its intended function, such as opening or closing contacts. The coil voltage is specified by the manufacturer and varies depending on the design and application of the component, commonly available in standard values like 5V, 12V, 24V, and others. Proper selection of coil voltage is crucial for optimal performance and longevity of the device.

    110 V ac
  • Width
    70mm
  • Height
    140mm
0 Similar Products Remaining
3RT2046-3AG20 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "3RT2046-3AG20" in Siemens 3RT2046-3AG20.
  • Part Number
  • Manufacturer
  • Package
  • Description