Siemens 3RU2116-1BB1
Siemens 3RU2116-1BB1
feed

Siemens 3RU2116-1BB1

Manufacturer No:

3RU2116-1BB1

Manufacturer:

Siemens

Utmel No:

2239-3RU2116-1BB1

Package:

-

ECAD Model:

Description:

Thermal overload relay

Quantity:

Unit Price: $113.964479

Ext Price: $113.96

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2705

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $113.964479

    $113.96

  • 10

    $107.513659

    $1,075.14

  • 100

    $101.427981

    $10,142.80

  • 500

    $95.686774

    $47,843.39

  • 1000

    $90.270542

    $90,270.54

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3RU2116-1BB1 information

Specifications
Siemens 3RU2116-1BB1 technical specifications, attributes, parameters and parts with similar specifications to Siemens 3RU2116-1BB1.
  • Type
    Parameter
  • Dim
    (W x H x D) 45 x 89 x 80 mm
  • Connections
    Screws
  • Nominal current
    2A
  • Number of auxiliary contacts as normally open contact
    1
  • Cross section (flexible) (max.)
    2.5mm²
  • AWG (min.)
    20
  • Min. temperature
    -40°C
  • Content
    1pc(s)
  • Max. temperature
    +70°C
  • AWG max.
    12
  • Cross section (inflexible) (max.)
    4mm²
  • Cross section (flexible) (min.)
    0.5mm²
  • Number of auxiliary contacts as normally closed contact
    1
  • Cross section (inflexible) (min.)
    0.5mm²
  • Type of electrical connection of main circuit
    Screw connection
  • Range
    SIRIUS
  • Package
    Box
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    3RU2116
  • Mfr
    Siemens
  • Product Status
    Active
  • For Use With/Related Products
    Contactors
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SIRIUS
  • Type
    S00
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    0.75 kW, 1.1 kW
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    80mm
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Thermal Overload Relay
  • Contact Current Rating

    The current rating of a contact is defined as the current level that creates a certain temperature rise of the contact spring — usually 20°C or 30°C. Both electrical and thermal factors govern the heat created by the current.

    2 A
  • Control Voltage

    Control voltage is an electrical signal used to regulate the operation of electronic components and systems. It typically varies between a specific range and is used to control parameters such as amplitude, frequency, or gain within circuits. In synthesizers and modular systems, control voltage is especially important for altering sound characteristics in real-time. By applying control voltage, users can influence the behavior of oscillators, filters, and other modules, allowing for dynamic and expressive electronic music production.

    690 Vac
  • Width
    45mm
  • Height
    89mm
0 Similar Products Remaining
3RU2116-1BB1 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "3RU2116-1BB1" in Siemens 3RU2116-1BB1.
  • Part Number
  • Manufacturer
  • Package
  • Description