Siemens 3SE5212-0AC05-1CA0
Siemens 3SE5212-0AC05-1CA0
feed

Siemens 3SE5212-0AC05-1CA0

Manufacturer No:

3SE5212-0AC05-1CA0

Manufacturer:

Siemens

Utmel No:

2239-3SE5212-0AC05-1CA0

Package:

-

ECAD Model:

Description:

Position switch (parts)

Quantity:

Unit Price: $54.904144

Ext Price: $54.90

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 29

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $54.904144

    $54.90

  • 10

    $51.796362

    $517.96

  • 100

    $48.864493

    $4,886.45

  • 500

    $46.098578

    $23,049.29

  • 1000

    $43.489225

    $43,489.22

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3SE5212-0AC05-1CA0 information

Specifications
Siemens 3SE5212-0AC05-1CA0 technical specifications, attributes, parameters and parts with similar specifications to Siemens 3SE5212-0AC05-1CA0.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Metal
  • Weight
    164g
  • Dim
    (L x W) 75.7 mm x 31 mm
  • RoHS-compliant
    Yes
  • Connections
    Screws
  • Operation type
    Tappet,Teflon tappet
  • Min. temperature
    -25°C
  • Content
    1pc(s)
  • Max. temperature
    +85°C
  • Actuating force
    20N
  • Compatible with (details)
    Position switch
  • Factory colour
    Turquoise
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    3SE5212
  • Mfr
    Siemens
  • Product Status
    Active
  • For Use With/Related Products
    Position Switch
  • Type
    3SE5212-0AC05-1CA0
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Enclosure
  • Width
    31mm
  • Length
    75.7mm
0 Similar Products Remaining
3SE5212-0AC05-1CA0 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "3SE5212-0AC05-1CA0" in Siemens 3SE5212-0AC05-1CA0.
  • Part Number
  • Manufacturer
  • Package
  • Description