Siemens 3SU10004GL010AA0
Siemens 3SU10004GL010AA0
feed

Siemens 3SU10004GL010AA0

Manufacturer No:

3SU10004GL010AA0

Manufacturer:

Siemens

Utmel No:

2239-3SU10004GL010AA0

Package:

-

ECAD Model:

Description:

KEY SW

Quantity:

Unit Price: $99.056949

Ext Price: $99.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 12

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $99.056949

    $99.06

  • 10

    $93.449952

    $934.50

  • 100

    $88.160332

    $8,816.03

  • 500

    $83.170124

    $41,585.06

  • 1000

    $78.462382

    $78,462.38

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3SU10004GL010AA0 information

Specifications
Siemens 3SU10004GL010AA0 technical specifications, attributes, parameters and parts with similar specifications to Siemens 3SU10004GL010AA0.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Plastic,Metal
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Round
  • Mfr
    Siemens
  • Package
    Box
  • Product Status
    Active
  • (Select First, Then Apply Filters) Compatible Series
    Siemens, 22mm
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    3SU1000
  • Dim
    (Ø x H) 29.5 mm x 29.5 mm
  • Recess diameter
    22.3mm
  • RoHS-compliant
    Yes
  • Switching angle
    2 x 45 °
  • Min. temperature
    -25°C
  • (Ø)
    29.5mm
  • Content
    1pc(s)
  • Max. temperature
    +70°C
  • Casing/button colour
    Black,Blue
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +70°C
  • Minimum Operating Temperature
    -25°C
  • Number of Keys
    2
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    3SU1
  • Type
    Maintained
  • Number of Positions
    3
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    latch
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    Keylock
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    22.3mm (Round)
  • Durability

    Durability in electronic components refers to the ability of a component to withstand various environmental conditions, mechanical stress, and operational factors over an extended period of time without degradation in performance. It is a measure of the component's reliability and longevity in different operating conditions. Factors that can affect the durability of electronic components include temperature fluctuations, humidity, vibration, shock, and electrical stress. Manufacturers often provide durability ratings or specifications to indicate the expected lifespan or performance under specific conditions, helping users select components that meet their durability requirements for a given application. Ensuring the durability of electronic components is crucial for maintaining the overall reliability and functionality of electronic devices.

    1000000
  • Illumination

    Illumination in electronic components refers to the amount of light or brightness that is emitted by a device or component. It is a measure of how well the component can produce or emit light, typically in the form of LEDs or displays. The illumination parameter is important in determining the visibility and clarity of the information displayed by the component, as well as its overall performance in low-light conditions. Higher illumination levels generally result in better visibility and readability of the displayed information, making it a crucial factor in the design and functionality of electronic devices.

    Non-Illuminated
  • Mechanical Life

    Mechanical life is a parameter used to measure the durability and reliability of electronic components, particularly mechanical switches and connectors. It refers to the number of mechanical operations or cycles that a component can withstand before it fails or exhibits degraded performance. Components with a higher mechanical life rating are considered more robust and long-lasting, making them suitable for applications where frequent switching or physical stress is expected. Manufacturers typically test and specify the mechanical life of their components to help users understand their expected lifespan and performance under various operating conditions.

    1000000
  • Angle of Throw
    45°
  • Requires

    In the context of electronic components, the parameter "Requires" typically refers to the specific conditions or prerequisites that must be met for the component to function properly. This could include voltage levels, current ratings, temperature ranges, signal frequencies, or other environmental factors that are necessary for the component to operate within its specified parameters. Understanding the "Requires" parameter is crucial for designing and implementing electronic circuits to ensure that the components are used correctly and reliably. Failure to meet the requirements outlined in this parameter could result in malfunction, damage, or even failure of the component. It is important to carefully review the datasheet or technical specifications of electronic components to identify and adhere to their specific "Requires" in order to achieve optimal performance and longevity.

    Contact Block(s)
  • Key Type

    In electronic components, the "Key Type" parameter refers to the specific type of key or keying feature used to ensure proper alignment and connection between components. This parameter is commonly used in connectors, switches, and other components where precise alignment is necessary for proper functionality.The key type can vary depending on the design and requirements of the component, and it is often used to prevent incorrect mating or connection of components that are not compatible. Key types can include physical features such as notches, grooves, or specific shapes that must align for the components to be connected properly.By specifying the key type in electronic components, manufacturers can ensure that their products are used correctly and reliably in various applications. This parameter helps to prevent damage to components and ensures that connections are secure and stable during operation.

    73038
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP66, IP67, IP69(IP69K)
  • Width
    29.5mm
  • Height
    29.5mm
0 Similar Products Remaining
3SU10004GL010AA0 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "3SU10004GL010AA0" in Siemens 3SU10004GL010AA0.
  • Part Number
  • Manufacturer
  • Package
  • Description