Siemens 5SJ62106KS
Siemens 5SJ62106KS
feed

Siemens 5SJ62106KS

Manufacturer No:

5SJ62106KS

Manufacturer:

Siemens

Utmel No:

2239-5SJ62106KS

Package:

-

ECAD Model:

Description:

5SJ62106KS datasheet pdf and Circuit Breakers product details from Siemens stock available at Utmel

Quantity:

Unit Price: $50.563433

Ext Price: $50.56

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 128

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $50.563433

    $50.56

  • 10

    $47.701352

    $477.01

  • 100

    $45.001275

    $4,500.13

  • 500

    $42.454033

    $21,227.02

  • 1000

    $40.050975

    $40,050.98

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
5SJ62106KS information

Specifications
Siemens 5SJ62106KS technical specifications, attributes, parameters and parts with similar specifications to Siemens 5SJ62106KS.
  • Type
    Parameter
  • Dim
    (W x H x D) 36 x 90 x 76 mm
  • RoHS-compliant
    Yes
  • Nominal current
    10A
  • Nominal voltage
    400V
  • Built-in depth
    70mm
  • Release characteristics
    B
  • Content
    1pc(s)
  • Pollution degree
    2
  • Nominal current - rounded value
    10A
  • Overvoltage category
    3
  • Compatible with (details)
    SENTRON
  • Factory colour
    Grey
  • Voltage type
    AC/DC
  • Degree of protection (IP)
    IP20
  • Connectable conductor cross section multi-wired
    0.75 - 25
  • Connectable conductor cross section solid-core
    0.75 - 25
  • Mounting Styles
    DIN Rail Mount
  • Range
    Sentron
  • Manufacturer Part Number
    5SJ6210-6KS
  • Manufacturer
    Siemens
  • Part Life Cycle Code
    Contact Manufacturer
  • Ihs Manufacturer
    SIEMENS A G
  • Risk Rank
    5.53
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    5SJ6
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    76mm
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    10A
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    50-60MHz
  • Number of Poles
    2P
  • Circuit Protection Type

    Circuit Protection Type refers to the specific method or device used to safeguard electronic circuits from overcurrent, overvoltage, and other potentially damaging electrical conditions. This can include fuses, circuit breakers, transient voltage suppressors, and other protective components designed to prevent equipment failure or damage. Each protection type has its own characteristics, response times, and applications, making it essential to select the appropriate type based on the specific requirements of the circuit design.

    THERMAL CIRCUIT BREAKER
  • Width
    36mm
  • Height
    90mm
  • Length
    90mm
0 Similar Products Remaining
5SJ62106KS Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "5SJ62106KS" in Siemens 5SJ62106KS.
  • Part Number
  • Manufacturer
  • Package
  • Description