Siemens 6AG12101PE262UL0
Siemens 6AG12101PE262UL0
feed

Siemens 6AG12101PE262UL0

Manufacturer No:

6AG12101PE262UL0

Manufacturer:

Siemens

Utmel No:

2239-6AG12101PE262UL0

Package:

-

ECAD Model:

Description:

Frequency converter =< 1 kV

Quantity:

Unit Price: $7,217.163371

Ext Price: $7,217.16

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 966

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7,217.163371

    $7,217.16

  • 10

    $6,979.848521

    $69,798.49

  • 25

    $6,931.329217

    $173,283.23

  • 50

    $6,883.147186

    $344,157.36

  • 100

    $6,741.574130

    $674,157.41

  • 500

    $6,259.586007

    $3,129,793.00

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
6AG12101PE262UL0 information

Specifications
Siemens 6AG12101PE262UL0 technical specifications, attributes, parameters and parts with similar specifications to Siemens 6AG12101PE262UL0.
  • Type
    Parameter
  • Degree of protection (IP)
    IP20
  • Dimensions
    11.58 x 7.87 x 9.33 in
  • Range
    SIPLUS
  • For Use With
    SIPLUS
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    237
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Frequency Converter
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    AC
  • Width
    200
  • Height
    472
0 Similar Products Remaining
6AG12101PE262UL0 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "6AG12101PE262UL0" in Siemens 6AG12101PE262UL0.
  • Part Number
  • Manufacturer
  • Package
  • Description