Siemens 6ES71344LB020AB0
Siemens 6ES71344LB020AB0
feed

Siemens 6ES71344LB020AB0

Manufacturer No:

6ES71344LB020AB0

Manufacturer:

Siemens

Utmel No:

2239-6ES71344LB020AB0

Package:

-

ECAD Model:

Description:

6ES71344LB020AB0 datasheet pdf and Accessories product details from Siemens stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
6ES71344LB020AB0 information

Specifications
Product Details
Siemens 6ES71344LB020AB0 technical specifications, attributes, parameters and parts with similar specifications to Siemens 6ES71344LB020AB0.
  • Type
    Parameter
  • Number of HW-interfaces parallel
    0
  • Manufacturer part #
    6ES71344LB020AB0
  • Number of interfaces PROFINET
    0
  • Fitting type (details)
    Front Mounting Rail Mounting / / / / wall mounting
  • Number of HW-interfaces serial TTY
    0
  • Number of HW-interfaces Wireless
    0
  • Number of HW-interfaces industrial Ethernet
    0
  • Number of HW-interfaces other
    0
  • Number of HW-interfaces RS-485
    0
  • Number of HW-interfaces RS-232
    0
  • Number of HW-interfaces RS-422
    0
  • Supporting protocol for PROFINET IO
    No
  • Supporting protocol for other bus systems
    No
  • Type of electric connection
    Screw-/spring clamp connection
  • Supply voltage DC
    20.4 - 20.4
  • Fieldbus connection over separate bus coupler possible
    Yes
  • Supporting protocol for ASI
    No
  • Supporting protocol for EtherNet/IP
    No
  • Supporting protocol for Data-Highway
    No
  • Supporting protocol for SERCOS
    No
  • Supporting protocol for INTERBUS-Safety
    No
  • Radio standard Wi-Fi 802.11
    No
  • Supporting protocol for DeviceNet
    No
  • Degree of protection (IP)
    IP20
  • Supporting protocol for INTERBUS
    No
  • System accessory
    Yes
  • Supporting protocol for LON
    No
  • Wall mounting/direct mounting
    Yes
  • Rail mounting possible
    Yes
  • Supporting protocol for DeviceNet Safety
    No
  • Supporting protocol for PROFINET CBA
    No
  • Number of HW-interfaces USB
    0
  • Supporting protocol for PROFIsafe
    No
  • Suitable for safety functions
    No
  • Supporting protocol for KNX
    No
  • Supporting protocol for SafetyBUS p
    No
  • Supporting protocol for CAN
    No
  • Radio standard UMTS
    No
  • Explosion safety category for gas
    ATEX gas-ex-protection, Cat. 3G
  • Rack-assembly possible
    No
  • Front built-in possible
    Yes
  • Radio standard GSM
    No
  • Appendant operation agent (Ex ib)
    No
  • Supporting protocol for MODBUS
    No
  • Appendant operation agent (Ex ia)
    No
  • Supporting protocol for Foundation Fieldbus
    No
  • Supporting protocol for SUCONET
    No
  • Supporting protocol for AS-Interface Safety at Work
    No
  • Supporting protocol for TCP/IP
    No
  • Voltage type of supply voltage
    DC
  • Explosion safety category for dust
    None
  • Radio standard Bluetooth
    No
  • IO link master
    No
  • Radio standard GPRS
    No
  • Supporting protocol for PROFIBUS
    No
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ET 200
  • Type
    6ES7134-4LB02-0AB0
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    52mm
  • Width
    15
  • Height
    81mm
0 Similar Products Remaining

6ES71344LB020AB0 Overview

Among the electrical components in the ET 200 series, it is one of the most common.

6ES71344LB020AB0 Features

ET 200 Series
6ES7134-4LB02-0AB0

6ES71344LB020AB0 Applications

There are a lot of Siemens
6ES71344LB020AB0 Microcontroller applications.
6ES71344LB020AB0 MCU is usually applied for Measurement and control field, Consumer electronics products, Network communication, mobile communication, Office automation equipment and computer peripherals, Industrial control Instrumentation and process control, Agriculture, transportation, Navigation control, Network application, Metering & measurement, Day to day life, Safety, Medical instruments and Automobile industry.


  • Noise filtering
  • DC/DC, DC/AC, and AC/AC converters
  • Frequency converters
  • Spot welding
  • Flashtube ignition
  • DC link
  • Motor start
  • Audio crossover
  • UPS buffering
  • DC buffering
6ES71344LB020AB0 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products