Siemens 6ES71936BN000NE0
Siemens 6ES71936BN000NE0
feed

Siemens 6ES71936BN000NE0

Manufacturer No:

6ES71936BN000NE0

Manufacturer:

Siemens

Utmel No:

2239-6ES71936BN000NE0

Package:

-

ECAD Model:

Description:

ET 200SP BASEUNIT BU-SEND

Quantity:

Unit Price: $72.615867

Ext Price: $72.62

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 49

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $72.615867

    $72.62

  • 10

    $68.505535

    $685.06

  • 100

    $64.627863

    $6,462.79

  • 500

    $60.969682

    $30,484.84

  • 1000

    $57.518568

    $57,518.57

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
6ES71936BN000NE0 information

Specifications
Siemens 6ES71936BN000NE0 technical specifications, attributes, parameters and parts with similar specifications to Siemens 6ES71936BN000NE0.
  • Type
    Parameter
  • Mfr
    Siemens
  • Box
  • Product Status
    Active
  • For Use With/Related Products
    SIMATIC ET 200SP
  • Manufacturer part #
    6ES71936BN000NE0
  • Fitting type (details)
    Front Mounting //// rail mounting rack mounting.
  • System accessory
    Yes
  • Wall mounting/direct mounting
    No
  • Rail mounting possible
    Yes
  • Suitable for safety functions
    No
  • Explosion safety category for gas
    ATEX gas-ex-protection, Cat. 3G
  • Rack-assembly possible
    No
  • Front built-in possible
    No
  • Appendant operation agent (Ex ib)
    No
  • Appendant operation agent (Ex ia)
    No
  • Explosion safety category for dust
    None
  • Range
    SIMATIC
  • For Use With
    ET 200SP
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ET 200
  • Type
    6ES7193-6BN00-0NE0
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    35mm
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Base Unit
  • Width
    20
  • Height
    117mm
  • Length
    35mm
0 Similar Products Remaining