Siemens 7KT1652
Siemens 7KT1652
feed

Siemens 7KT1652

Manufacturer No:

7KT1652

Manufacturer:

Siemens

Utmel No:

2239-7KT1652

Package:

-

ECAD Model:

Description:

Siemens 1 Phase LCD Energy Meter, Type

Quantity:

Unit Price: $165.267600

Ext Price: $165.27

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2297

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $165.267600

    $165.27

  • 10

    $155.912830

    $1,559.13

  • 100

    $147.087576

    $14,708.76

  • 500

    $138.761864

    $69,380.93

  • 1000

    $130.907419

    $130,907.42

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
7KT1652 information

Specifications
Siemens 7KT1652 technical specifications, attributes, parameters and parts with similar specifications to Siemens 7KT1652.
  • Type
    Parameter
  • Manufacturer Part Number
    599-02078B
  • Manufacturer
    Siemens Building Technologies
  • Minimum Temperature
    -25°C
  • Maximum Temperature
    +55°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    7KT PAC1600
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    63mm
  • Number of Phases
    1
  • Display Type

    Display Type in electronic components refers to the technology used to display information or visuals on a screen or panel. It describes the specific method or technology employed to present data, such as LCD (Liquid Crystal Display), OLED (Organic Light-Emitting Diode), LED (Light-Emitting Diode), or CRT (Cathode Ray Tube). Each display type has its own characteristics, including factors like resolution, color accuracy, viewing angles, power consumption, and response time. Choosing the right display type is crucial for determining the quality and performance of the visual output in electronic devices, such as smartphones, TVs, monitors, and digital signage.

    LCD
  • Meter Type

    In electronic components, "Meter Type" refers to the specific type of meter or measurement device that is used to quantify or monitor a particular electrical or physical property. This parameter indicates the kind of instrument or sensor that is integrated within the component to measure parameters such as voltage, current, resistance, capacitance, frequency, temperature, etc. The Meter Type can vary depending on the intended application and the specific requirements of the electronic component, and it plays a crucial role in ensuring accurate and reliable measurement of the desired parameter. Understanding the Meter Type of an electronic component is essential for selecting the appropriate device for a particular task and for interpreting the measurement data effectively.

    Digital
0 Similar Products Remaining