Siemens 8UD19006GA00
Siemens 8UD19006GA00
feed

Siemens 8UD19006GA00

Manufacturer No:

8UD19006GA00

Manufacturer:

Siemens

Utmel No:

2239-8UD19006GA00

Package:

-

ECAD Model:

Description:

8UD19006GA00 datasheet pdf and Accessories product details from Siemens stock available at Utmel

Quantity:

Unit Price: $27.440455

Ext Price: $27.44

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 60

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $27.440455

    $27.44

  • 10

    $25.887222

    $258.87

  • 100

    $24.421907

    $2,442.19

  • 500

    $23.039535

    $11,519.77

  • 1000

    $21.735411

    $21,735.41

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
8UD19006GA00 information

Specifications
Product Details
Siemens 8UD19006GA00 technical specifications, attributes, parameters and parts with similar specifications to Siemens 8UD19006GA00.
  • Type
    Parameter
  • Dim
    (W x H x D) 83.4 x 75 x 85.1 mm
  • Compatible with (details)
    8x 8mm shaft door coupling rotary drive,3KD
  • Range
    SENTRON
  • For Use With
    3KD
  • Type of accessory/spare part
    Other
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    8UD
  • Type
    Coupling tolerance compensation size 8x 8mm
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    85.1mm
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Door-Coupling Rotary Operating Mechanism Shaft
  • Width
    83.4mm
  • Height
    75mm
  • Length
    85.1mm
0 Similar Products Remaining

8UD19006GA00 Overview

Among the electrical components in the 8UD series, it is one of the most common.

8UD19006GA00 Features

8UD Series
Coupling tolerance compensation size 8x 8mm

8UD19006GA00 Applications

There are a lot of Siemens
8UD19006GA00 Microcontroller applications.
8UD19006GA00 MCU is usually applied for Measurement and control field, Consumer electronics products, Network communication, mobile communication, Office automation equipment and computer peripherals, Industrial control Instrumentation and process control, Agriculture, transportation, Navigation control, Network application, Metering & measurement, Day to day life, Safety, Medical instruments and Automobile industry.


  • Noise filtering
  • DC/DC, DC/AC, and AC/AC converters
  • Frequency converters
  • Spot welding
  • Flashtube ignition
  • DC link
  • Motor start
  • Audio crossover
  • UPS buffering
  • DC buffering