Siemens LZS:PT5D5T30
Siemens LZS:PT5D5T30
feed

Siemens LZS:PT5D5T30

Manufacturer No:

LZS:PT5D5T30

Manufacturer:

Siemens

Utmel No:

2239-LZS:PT5D5T30

Package:

-

ECAD Model:

Description:

Standard all-or-nothing relay

Quantity:

Unit Price: $22.021938

Ext Price: $22.02

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 130420293

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $22.021938

    $22.02

  • 10

    $20.775413

    $207.75

  • 100

    $19.599446

    $1,959.94

  • 500

    $18.490044

    $9,245.02

  • 1000

    $17.443438

    $17,443.44

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LZS:PT5D5T30 information

Specifications
Siemens LZS:PT5D5T30 technical specifications, attributes, parameters and parts with similar specifications to Siemens LZS:PT5D5T30.
  • Type
    Parameter
  • Rated control supply voltage at AC 50 Hz
    230 - 230
  • Type of electric connection
    Spring clamp connection
  • Number of contacts as change-over contact
    4
  • Number of contacts as normally open contact
    0
  • Rated control supply voltage at AC 60 Hz
    230 - 230
  • Degree of protection (IP)
    IP20
  • Voltage type for actuating
    AC
  • Number of contacts as normally closed contact
    0
  • Rated control supply voltage at DC
    0 - 0
  • With detachable clamps
    No
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    79
  • Coil Voltage

    Coil voltage refers to the electrical potential difference that is applied across the coil of an electromechanical device, such as a relay or a solenoid. This voltage is essential for energizing the coil, creating a magnetic field that enables the device to perform its intended function, such as opening or closing contacts. The coil voltage is specified by the manufacturer and varies depending on the design and application of the component, commonly available in standard values like 5V, 12V, 24V, and others. Proper selection of coil voltage is crucial for optimal performance and longevity of the device.

    230V ac
  • Width
    28
  • Height
    98
0 Similar Products Remaining