Sintered Metal Company AR40-N04B-Z
Sintered Metal Company AR40-N04B-Z
feed

Sintered Metal Company AR40-N04B-Z

Manufacturer No:

AR40-N04B-Z

Utmel No:

3079-AR40-N04B-Z

Package:

-

ECAD Model:

Description:

Standard Air Regulator AR40-N04B-Z
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
AR40-N04B-Z information

Specifications
Sintered Metal Company AR40-N04B-Z technical specifications, attributes, parameters and parts with similar specifications to Sintered Metal Company AR40-N04B-Z.
  • Type
    Parameter
  • Pitch Spacing
    3.81mm
  • RoHS
    Non-Compliant
  • Wire Size (AWG)

    Wire Size (AWG) refers to the American Wire Gauge system, which is a standardized method for specifying the diameter of electrical wire. In this system, the wire size is represented by a numerical value, with smaller numbers indicating thicker wires. The AWG value is important in determining the current-carrying capacity and resistance of the wire, as well as its suitability for specific applications. For electronic components, the wire size (AWG) is a crucial parameter that helps ensure proper electrical conductivity and safety in circuit design and assembly. It is essential to select the appropriate wire size based on the current requirements and voltage levels of the electronic components being used.

    28AWG to 16AWG
  • Rated Current

    Rated Current in electronic components refers to the maximum current that the component is designed to handle continuously without overheating or causing damage. It is an important specification that helps determine the safe operating conditions of the component within a circuit. Exceeding the rated current can lead to overheating, increased resistance, and potential failure of the component. It is crucial to consider the rated current when designing circuits to ensure the reliability and longevity of the electronic components.

    8A
  • Rated Voltage

    Rated Voltage in electronic components refers to the maximum voltage that the component is designed to safely operate at continuously without being damaged. It is an important specification that helps determine the compatibility and reliability of the component within a circuit. Exceeding the rated voltage can lead to overheating, electrical breakdown, or even permanent damage to the component. It is crucial to always operate electronic components within their specified rated voltage range to ensure proper functionality and longevity of the component.

    160V
0 Similar Products Remaining