SiTime SIT3372AC-4E2-25NE148.500000Y
SiTime SIT3372AC-4E2-25NE148.500000Y
feed

SiTime SIT3372AC-4E2-25NE148.500000Y

Manufacturer No:

SIT3372AC-4E2-25NE148.500000Y

Manufacturer:

SiTime

Utmel No:

2285-SIT3372AC-4E2-25NE148.500000Y

Package:

-

ECAD Model:

Description:

Ultra-low Jitter Differential VCXO 148.5MHz 2.5V 25ppm 6-Pin Surface Mount T/R
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
SIT3372AC-4E2-25NE148.500000Y information

Specifications
SiTime SIT3372AC-4E2-25NE148.500000Y technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT3372AC-4E2-25NE148.500000Y.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Front Mount
  • Number of Pins
    3
  • Manufacturer Part Number
    U-32959
  • Approvals
    cUL, UL
  • Manufacturer
    Turck
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    15 A
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP67
  • Length
    2 m
0 Similar Products Remaining