SiTime SIT3372AI-1E3-33NG148.351648Y
SiTime SIT3372AI-1E3-33NG148.351648Y
feed

SiTime SIT3372AI-1E3-33NG148.351648Y

Manufacturer No:

SIT3372AI-1E3-33NG148.351648Y

Manufacturer:

SiTime

Utmel No:

2285-SIT3372AI-1E3-33NG148.351648Y

Package:

-

ECAD Model:

Description:

Ultra-low Jitter Differential VCXO 148.351648MHz 3.3V 50ppm 6-Pin Surface Mount T/R
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
SIT3372AI-1E3-33NG148.351648Y information

Specifications
SiTime SIT3372AI-1E3-33NG148.351648Y technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT3372AI-1E3-33NG148.351648Y.
  • Type
    Parameter
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    250 mW
  • Resistor Type

    The parameter "Resistor Type" in electronic components refers to the specific material and construction of a resistor that determines its electrical properties and performance characteristics. There are various types of resistors available, such as carbon film, metal film, wirewound, and thick film resistors, each with its own advantages and applications. The resistor type affects factors like tolerance, temperature coefficient, power rating, and stability, which are important considerations when selecting a resistor for a particular circuit. Choosing the right resistor type is crucial for ensuring proper functionality and reliability of electronic devices and circuits.

    High Reliability, MIL-PRF-39017
  • Resistance Tolerance

    Tolerance is the percentage of error in the resistor's resistance, or how much more or less you can expect a resistor's actual measured resistance to be from its stated resistance. A gold tolerance band is 5% tolerance, silver is 10%, and no band at all would mean a 20% tolerance.

    1
0 Similar Products Remaining