SiTime SIT3372AI-2B2-25NG128.000000Y
SiTime SIT3372AI-2B2-25NG128.000000Y
feed

SiTime SIT3372AI-2B2-25NG128.000000Y

Manufacturer No:

SIT3372AI-2B2-25NG128.000000Y

Manufacturer:

SiTime

Utmel No:

2285-SIT3372AI-2B2-25NG128.000000Y

Package:

-

ECAD Model:

Description:

Ultra-low Jitter Differential VCXO 128MHz 2.5V 25ppm 6-Pin Surface Mount T/R

Quantity:

Unit Price: $16.342859

Ext Price: $16.34

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 23

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $16.342859

    $16.34

  • 10

    $15.417792

    $154.18

  • 100

    $14.545086

    $1,454.51

  • 500

    $13.721780

    $6,860.89

  • 1000

    $12.945075

    $12,945.08

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SIT3372AI-2B2-25NG128.000000Y information

Specifications
SiTime SIT3372AI-2B2-25NG128.000000Y technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT3372AI-2B2-25NG128.000000Y.
  • Type
    Parameter
  • Lead Free Status / RoHS Status
    Lead free / RoHS Compliant
  • Other Names
    6979346034
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    HFT5000
  • Color
    Black
  • Shrinkage Ratio

    The shrinkage ratio in electronic components refers to the ratio of the original size of a component to its reduced size after a specific process, such as heat treatment or molding. This parameter is commonly used in the manufacturing of components like heat shrink tubing or molded plastic parts. The shrinkage ratio is important to consider to ensure that the final dimensions of the component meet the required specifications after the shrinking process. It is typically expressed as a percentage or a decimal value, indicating how much the component will shrink in size relative to its original dimensions.

    2 to 1
  • Length
    4.331 (110.00mm)
  • Diameter - Inner, Supplied

    The parameter "Diameter - Inner, Supplied" in electronic components refers to the measurement of the inner diameter of a component that is provided or supplied by the manufacturer. This measurement is crucial for ensuring proper fit and compatibility with other components or parts in an electronic system. It helps in determining the size and dimensions of the inner opening of the component, which is essential for accurate assembly and functionality. Manufacturers typically provide this specification to assist engineers, designers, and technicians in selecting the right components for their electronic projects.

    1.18 (30.0mm)
  • Diameter - Inner, Recovered

    The parameter "Diameter - Inner, Recovered" in electronic components refers to the inner diameter of a component that has been recovered or restored to its original size or shape after being deformed or stretched. This parameter is commonly used in components such as heat shrink tubing or grommets that are designed to shrink back to their original inner diameter when exposed to heat or pressure. The measurement of this parameter is important for ensuring proper fit and functionality of the component within a system or assembly. It helps determine the maximum size of a wire, cable, or other material that can be accommodated by the component when it is in its recovered state.

    0.59 (15.0mm)
  • Wall Thickness - Nonrecovered

    Wall Thickness - Nonrecovered refers to the measurement of the thickness of insulating or protective material in electronic components, particularly after the component has been subjected to stress or environmental conditions. This parameter indicates the minimum thickness that remains after the material has been compressed or has otherwise deformed, ensuring the integrity and performance of the component. It is a critical factor in determining the durability, reliability, and insulation effectiveness of components such as capacitors, transformers, and circuit boards.

    -
0 Similar Products Remaining