SiTime SIT3372AI-4B9-28NH216.000000Y
SiTime SIT3372AI-4B9-28NH216.000000Y
feed

SiTime SIT3372AI-4B9-28NH216.000000Y

Manufacturer No:

SIT3372AI-4B9-28NH216.000000Y

Manufacturer:

SiTime

Utmel No:

2285-SIT3372AI-4B9-28NH216.000000Y

Package:

-

ECAD Model:

Description:

Ultra-low Jitter Differential VCXO 216MHz 2.8V 35ppm 6-Pin Surface Mount T/R
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
SIT3372AI-4B9-28NH216.000000Y information

Specifications
SiTime SIT3372AI-4B9-28NH216.000000Y technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT3372AI-4B9-28NH216.000000Y.
  • Type
    Parameter
  • Inductance Tolerance

    Inductance tolerance is a specification that indicates the acceptable range of variation in the inductance value of an electronic component, such as an inductor or a transformer. It is expressed as a percentage or a specific value and represents the maximum deviation from the specified inductance value. A tighter tolerance indicates a more precise and consistent inductance value, which is important for maintaining the desired performance and accuracy in electronic circuits. Manufacturers provide inductance tolerance values to ensure that the components meet the required specifications and perform reliably in different applications.

    20
  • RMS Current (Irms)

    RMS Current (Irms) refers to the Root Mean Square value of the alternating current flowing through an electronic component or circuit. It is a measure of the effective current that produces the same heating effect as the equivalent DC current. In AC circuits, the current continuously changes direction, so using the RMS value helps in calculating power dissipation and determining the component's capability to handle the current without overheating. RMS Current is crucial in selecting components like resistors, capacitors, and inductors to ensure they can safely operate within their specified current ratings.

    4.7 A
  • Product Length

    Product Length in electronic components refers to the physical measurement of an electronic part from one end to the other along its longest axis. It is a crucial specification that helps in determining compatibility with circuit boards, enclosures, and other components. Understanding the Product Length is essential for ensuring proper placement and assembly within electronic designs.

    3.3 mm
  • Product Width

    In electronic components, "Product Width" typically refers to the physical width or diameter of the component. It is an important parameter as it determines the size and form factor of the component, which in turn can impact its compatibility with other components or devices. The product width measurement is usually specified in millimeters or inches and is crucial for ensuring proper fit and alignment within a circuit or system. Designers and engineers often consider the product width along with other dimensions to ensure that the component will function correctly within the intended application.

    3.3 mm
0 Similar Products Remaining