SiTime SIT3372AI-4B9-28NU184.320000Y
SiTime SIT3372AI-4B9-28NU184.320000Y
feed

SiTime SIT3372AI-4B9-28NU184.320000Y

Manufacturer No:

SIT3372AI-4B9-28NU184.320000Y

Manufacturer:

SiTime

Utmel No:

2285-SIT3372AI-4B9-28NU184.320000Y

Package:

-

ECAD Model:

Description:

Ultra-low Jitter Differential VCXO 184.32MHz 2.8V 35ppm 6-Pin Surface Mount T/R
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
SIT3372AI-4B9-28NU184.320000Y information

Specifications
SiTime SIT3372AI-4B9-28NU184.320000Y technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT3372AI-4B9-28NU184.320000Y.
  • Type
    Parameter
  • Standard Frequency
    3.6864 MHz
  • Supplier Package
    HC-49/US SM
  • Mounting
    Surface Mount
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20 to 70 °C
  • Pin Count

    a count of all of the component leads (or pins)

    2
  • Series Resistance

    Series resistance in electronic components refers to the resistance that is present in series with the main component or circuit. It is the resistance that limits the flow of current through the component or circuit. Series resistance can affect the overall performance of the component by causing voltage drops and affecting the current flow. It is important to consider and account for series resistance when designing and analyzing electronic circuits to ensure proper functionality and performance.

    150 Ohm
0 Similar Products Remaining