SiTime SIT3373AC-1E3-33NZ644.531250Y
SiTime SIT3373AC-1E3-33NZ644.531250Y
feed

SiTime SIT3373AC-1E3-33NZ644.531250Y

Manufacturer No:

SIT3373AC-1E3-33NZ644.531250Y

Manufacturer:

SiTime

Utmel No:

2285-SIT3373AC-1E3-33NZ644.531250Y

Package:

LFQFP-144

ECAD Model:

Description:

Ultra-low Jitter Differential VCXO 644.53125MHz 3.3V 50ppm 6-Pin Surface Mount T/R

Quantity:

Unit Price: $12.746703

Ext Price: $12.75

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 40

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $12.746703

    $12.75

  • 10

    $12.025192

    $120.25

  • 100

    $11.344520

    $1,134.45

  • 500

    $10.702378

    $5,351.19

  • 1000

    $10.096583

    $10,096.58

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SIT3373AC-1E3-33NZ644.531250Y information

Specifications
SiTime SIT3373AC-1E3-33NZ644.531250Y technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT3373AC-1E3-33NZ644.531250Y.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    LFQFP-144
  • Moisture Sensitive
    Yes
  • DAC Resolution
    10 bit
  • Watchdog Timers
    Watchdog Timer
  • Maximum Clock Frequency
    100 MHz
  • Processor Series
    RX630
  • Number of I/Os
    117 I/O
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Supply Voltage-Max
    3.6 V
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    480
  • Supply Voltage-Min
    2.7 V
  • Mounting Styles
    SMD/SMT
  • Interface Type
    I2C, SCI, SPI, USB
  • Manufacturer
    Renesas Electronics
  • Brand
    Renesas Electronics
  • Data RAM Type
    SRAM
  • RoHS
    Details
  • Data RAM Size
    96 kB
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RX630
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Subcategory
    Microcontrollers - MCU
  • Program Memory Type

    Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.

    Flash
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    768 kB
  • Data Bus Width

    The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.

    32 bit
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    32-bit Microcontrollers - MCU
  • Number of ADC Channels
    21 Channel
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    MCU
  • Product Category

    a particular group of related products.

    32-bit Microcontrollers - MCU
0 Similar Products Remaining