SiTime SIT3373AC-4B3-30NU614.400000X
SiTime SIT3373AC-4B3-30NU614.400000X
feed

SiTime SIT3373AC-4B3-30NU614.400000X

Manufacturer No:

SIT3373AC-4B3-30NU614.400000X

Manufacturer:

SiTime

Utmel No:

2285-SIT3373AC-4B3-30NU614.400000X

Package:

-

ECAD Model:

Description:

Ultra-low Jitter Differential VCXO 614.4MHz 3V 50ppm 6-Pin Surface Mount T/R
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
SIT3373AC-4B3-30NU614.400000X information

Specifications
SiTime SIT3373AC-4B3-30NU614.400000X technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT3373AC-4B3-30NU614.400000X.
  • Type
    Parameter
  • Family

    In electronic components, the parameter "Family" typically refers to a categorization or classification system used to group similar components together based on their characteristics, functions, or applications. This classification helps users easily identify and select components that meet their specific requirements. The "Family" parameter can include various subcategories such as resistors, capacitors, diodes, transistors, integrated circuits, and more. Understanding the "Family" of an electronic component can provide valuable information about its compatibility, performance specifications, and potential uses within a circuit or system. It is important to consider the "Family" parameter when designing or troubleshooting electronic circuits to ensure proper functionality and compatibility with other components.

    Standard Timer (AMP RAST 5 Appliance) Connectors
0 Similar Products Remaining