SiTime SIT3373AI-1E3-25NZ222.750000X
SiTime SIT3373AI-1E3-25NZ222.750000X
feed

SiTime SIT3373AI-1E3-25NZ222.750000X

Manufacturer No:

SIT3373AI-1E3-25NZ222.750000X

Manufacturer:

SiTime

Utmel No:

2285-SIT3373AI-1E3-25NZ222.750000X

Package:

-

ECAD Model:

Description:

Ultra-low Jitter Differential VCXO 222.75MHz 2.5V 50ppm 6-Pin Surface Mount T/R

Quantity:

Unit Price: $13.060048

Ext Price: $13.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $13.060048

    $13.06

  • 10

    $12.320800

    $123.21

  • 100

    $11.623396

    $1,162.34

  • 500

    $10.965468

    $5,482.73

  • 1000

    $10.344781

    $10,344.78

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SIT3373AI-1E3-25NZ222.750000X information

Specifications
SiTime SIT3373AI-1E3-25NZ222.750000X technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT3373AI-1E3-25NZ222.750000X.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Number of Terminals
    144
  • Base/Housing Material
    LCP (Liquid Crystal Polymer)
  • Body Orientation
    Right Angle
  • Contact Materials
    Copper Alloy
  • Mounting
    Through Hole
  • Termination Method
    Press Fit
  • Type
    MINI-SAS
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Receptacle
  • Number of Contacts
    144 POS
  • Number of Ports

    A port is identified for each transport protocol and address combination by a 16-bit unsigned number,.

    1
  • Product Length

    Product Length in electronic components refers to the physical measurement of an electronic part from one end to the other along its longest axis. It is a crucial specification that helps in determining compatibility with circuit boards, enclosures, and other components. Understanding the Product Length is essential for ensuring proper placement and assembly within electronic designs.

    45.5 mm
0 Similar Products Remaining