SiTime SIT3373AI-4B9-30NC432.000000T
SiTime SIT3373AI-4B9-30NC432.000000T
feed

SiTime SIT3373AI-4B9-30NC432.000000T

Manufacturer No:

SIT3373AI-4B9-30NC432.000000T

Manufacturer:

SiTime

Utmel No:

2285-SIT3373AI-4B9-30NC432.000000T

Package:

-

ECAD Model:

Description:

Ultra-low Jitter Differential VCXO 432MHz 3V 35ppm 6-Pin Surface Mount T/R
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
SIT3373AI-4B9-30NC432.000000T information

Specifications
SiTime SIT3373AI-4B9-30NC432.000000T technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT3373AI-4B9-30NC432.000000T.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Steel
  • Manufacturer Part Number
    NH226034BX
  • Manufacturer
    Maurey Power Transmission
  • Outside Diameter

    The outer diameter (OD) of a hollow circular pipe is the measurement of the outside edges of the pipe passing through its center.

    2.6 Inches
0 Similar Products Remaining