SiTime SIT5157AE-FK-30VT-122.880000F
SiTime SIT5157AE-FK-30VT-122.880000F
feed

SiTime SIT5157AE-FK-30VT-122.880000F

Manufacturer No:

SIT5157AE-FK-30VT-122.880000F

Manufacturer:

SiTime

Utmel No:

2285-SIT5157AE-FK-30VT-122.880000F

Package:

-

ECAD Model:

Description:

Elite Platform Super TCXO 122.88MHz 3V 0.5ppm 10-Pin Surface Mount T/R

Quantity:

Unit Price: $76.062189

Ext Price: $76.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 46

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $76.062189

    $76.06

  • 10

    $71.756782

    $717.57

  • 100

    $67.695077

    $6,769.51

  • 500

    $63.863281

    $31,931.64

  • 1000

    $60.248378

    $60,248.38

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SIT5157AE-FK-30VT-122.880000F information

Specifications
SiTime SIT5157AE-FK-30VT-122.880000F technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT5157AE-FK-30VT-122.880000F.
  • Type
    Parameter
  • Relay Construction
    Non-Latching
  • Supplier Package
    DIP
  • Minimum Dropout Voltage
    1 Vdc
  • Contact Materials
    Ruthenium
  • CoilResistance
    500 Ohm
  • Mounting
    Through Hole
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -35 to 85 °C
  • Type
    Dry Reed Relay
  • Pin Count

    a count of all of the component leads (or pins)

    14
  • Operate Time

    The time interval between the instant of the occurrence of a specified input condition to a system and the instant of completion of a specified operation.

    1.5 ms
  • Contact Arrangement

    Contact arrangement in electronic components refers to the configuration and organization of electrical contacts within a switch, relay, or connector. It defines how contacts are paired or grouped, determining their functionality in terms of opening or closing circuits, switching pathways, or making connections. Different contact arrangements, such as normally open, normally closed, or various multi-pole configurations, affect the behavior of the component in electronic circuits, influencing design choices based on the desired electrical performance.

    DPST-NO
  • Product Length

    Product Length in electronic components refers to the physical measurement of an electronic part from one end to the other along its longest axis. It is a crucial specification that helps in determining compatibility with circuit boards, enclosures, and other components. Understanding the Product Length is essential for ensuring proper placement and assembly within electronic designs.

    19.56 mm
0 Similar Products Remaining