SiTime SIT8008AC-81-18N-33.300000
SiTime SIT8008AC-81-18N-33.300000
feed

SiTime SIT8008AC-81-18N-33.300000

Manufacturer No:

SIT8008AC-81-18N-33.300000

Manufacturer:

SiTime

Utmel No:

2285-SIT8008AC-81-18N-33.300000

Package:

-

ECAD Model:

Description:

SIT8008AC-81-18N-33.300000
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
SIT8008AC-81-18N-33.300000 information

Specifications
SiTime SIT8008AC-81-18N-33.300000 technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT8008AC-81-18N-33.300000.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Stainless Steel
  • Seal
    No
  • Manufacturer
    Gems Sensors & Controls
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    SPST
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    5 A @ 125 VAC, 250 VAC
  • Pressure Range

    the maximum pressure the sensor will have to measure.

    25-100 psi
0 Similar Products Remaining