SiTime SiT9102AI-233H25E155.52000
SiTime SiT9102AI-233H25E155.52000
feed

SiTime SiT9102AI-233H25E155.52000

Manufacturer No:

SiT9102AI-233H25E155.52000

Manufacturer:

SiTime

Utmel No:

2285-SiT9102AI-233H25E155.52000

Package:

-

ECAD Model:

Description:

SiT9102AI-233H25E155.52000 datasheet pdf and Oscillators product details from SiTime stock available at Utmel

Quantity:

Unit Price: $7.202129

Ext Price: $7.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 34

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.202129

    $7.20

  • 10

    $6.794461

    $67.94

  • 100

    $6.409869

    $640.99

  • 500

    $6.047046

    $3,023.52

  • 1000

    $5.704761

    $5,704.76

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SiT9102AI-233H25E155.52000 information

Specifications
SiTime SiT9102AI-233H25E155.52000 technical specifications, attributes, parameters and parts with similar specifications to SiTime SiT9102AI-233H25E155.52000.
  • Type
    Parameter
  • Package/Size
    5.0*3.2*0.75
  • Working power current (mA)
    76
  • Voltage, Rating
    2.5V
  • Operating temperature
    -40℃~85℃
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    155.52MHz
  • Frequency stability
    ±50ppm
  • length
    5mm
  • width
    3.20mm
  • height
    0.75mm
0 Similar Products Remaining
SiT9102AI-233H25E155.52000 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "SiT9102AI-233H25E155.52000" in SiTime SiT9102AI-233H25E155.52000.
  • Part Number
  • Manufacturer
  • Package
  • Description