

SiTime SiT9120AI-2B3-XXE74.175824
Manufacturer No:
SiT9120AI-2B3-XXE74.175824
Tiny WHSLManufacturer:
Utmel No:
2285-SiT9120AI-2B3-XXE74.175824
Package:
3.2x2.5mm
Description:
2.25V~3.63V LVDS 3.2x2.5mm MEMS RoHS
Quantity:
Unit Price: $4.609165
Ext Price: $4.61
Delivery:





Payment:











In Stock : 39
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$4.609165
$4.61
10
$4.348269
$43.48
100
$4.102140
$410.21
500
$3.869944
$1,934.97
1000
$3.650890
$3,650.89
Want a lower wholesale price? Please send RFQ, we will respond immediately.
RFQ Now
Add to RFQ list
You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.
For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.
RFQ (Request for Quotations)It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.
1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.
- TypeParameter
- Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
3.2x2.5mm - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
SiT9120 - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Tape & Reel (TR) - Voltage - Supply
Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.
2.25V~3.63V - Output Type
The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.
LVDS - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
RoHS Compliant
MMBT2222ALT1G
ON SemiconductorIRLR7843TRPBF
Infineon TechnologiesNTA4153NT1G
ON SemiconductorTEA6422DT
STMicroelectronicsFDI2532
ON SemiconductorAOL1428
Alpha & Omega Semiconductor Inc.AO4722
Alpha & Omega Semiconductor Inc.IRFB4227PBF
Infineon TechnologiesS14B-PH-K-S(LF)(SN)
JST Sales America Inc.BM03B-ACHFKS-GACN-ETF(LF)(SN)
JST Sales America Inc.