SiTime SIT9121AC-1C1-XXE156.250000
SiTime SIT9121AC-1C1-XXE156.250000
feed

SiTime SIT9121AC-1C1-XXE156.250000

Manufacturer No:

SIT9121AC-1C1-XXE156.250000

Manufacturer:

SiTime

Utmel No:

2285-SIT9121AC-1C1-XXE156.250000

Package:

QFN

ECAD Model:

Description:

SIT9121AC-1C1-XXE156.250000 datasheet pdf and Oscillators product details from SiTime stock available at Utmel

Quantity:

Unit Price: $7.171378

Ext Price: $7.17

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 49

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.171378

    $7.17

  • 10

    $6.765451

    $67.65

  • 100

    $6.382501

    $638.25

  • 500

    $6.021227

    $3,010.61

  • 1000

    $5.680403

    $5,680.40

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SIT9121AC-1C1-XXE156.250000 information

Specifications
SiTime SIT9121AC-1C1-XXE156.250000 technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT9121AC-1C1-XXE156.250000.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    QFN
  • Voltage, Rating
    2.25V~3.63V
  • Working power current (mA)
    69
  • Package/Size
    5.0*3.2*0.75
  • Standard Frequency
    156.25
  • Operating Temp Range
    -20C to 70C
  • Operating Supply Voltage (Max)
    3.63(V)
  • Operating Supply Voltage (Min)
    2.25(V)
  • Programmable
    No
  • Operating temperature
    -20°C ~ 70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Type
    CLOCK OSCILLATOR
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    156.25MHz
  • Frequency stability
    ±20ppm
  • Symmetry-Max

    Symmetry-Max is a parameter used in electronic components to describe the maximum level of symmetry that can be achieved within the component's design or operation. This parameter is important in ensuring that the component functions efficiently and reliably. In practical terms, Symmetry-Max refers to the degree of balance or uniformity in the component's structure or behavior, which can impact its performance and stability. Engineers and designers often consider Symmetry-Max when developing electronic components to optimize their functionality and minimize potential issues related to asymmetry.

    55(%)
  • height
    0.75mm
  • width
    3.20mm
  • length
    5mm
0 Similar Products Remaining