SiTime SIT9365AI-2E3-30N106.250000Y
SiTime SIT9365AI-2E3-30N106.250000Y
feed

SiTime SIT9365AI-2E3-30N106.250000Y

Manufacturer No:

SIT9365AI-2E3-30N106.250000Y

Manufacturer:

SiTime

Utmel No:

2285-SIT9365AI-2E3-30N106.250000Y

Package:

-

ECAD Model:

Description:

Standard Frequency Ultra-low Jitter Differential Oscillator 106.25MHz 3V 50ppm 6-Pin Surface Mount T
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
SIT9365AI-2E3-30N106.250000Y information

Specifications
SiTime SIT9365AI-2E3-30N106.250000Y technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT9365AI-2E3-30N106.250000Y.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Base/Housing Material
    Polyamide
  • Contact Materials
    Copper Alloy
  • Mounting
    Panel Mount
  • Pole Throw Configuration
    SPDT
  • Switch Configuration
    (ON) OFF (ON)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20 to 80 °C
0 Similar Products Remaining