SiTime SIT9365AI-4B3-28E159.375000X
SiTime SIT9365AI-4B3-28E159.375000X
feed

SiTime SIT9365AI-4B3-28E159.375000X

Manufacturer No:

SIT9365AI-4B3-28E159.375000X

Manufacturer:

SiTime

Utmel No:

2285-SIT9365AI-4B3-28E159.375000X

Package:

-

ECAD Model:

Description:

Standard Frequency Ultra-low Jitter Differential Oscillator 159.375MHz 2.8V 50ppm 6-Pin Surface Moun
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
SIT9365AI-4B3-28E159.375000X information

Specifications
SiTime SIT9365AI-4B3-28E159.375000X technical specifications, attributes, parameters and parts with similar specifications to SiTime SIT9365AI-4B3-28E159.375000X.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Fiberglass
  • Manufacturer Part Number
    AM1426RL
  • Manufacturer
    Allied Moulded Products
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Non-Metallic
0 Similar Products Remaining