Skyworks Solutions Inc. SKY67159-396EK1
Skyworks Solutions Inc. SKY67159-396EK1
feed

Skyworks Solutions Inc. SKY67159-396EK1

Manufacturer No:

SKY67159-396EK1

Utmel No:

2293-SKY67159-396EK1

Package:

-

ECAD Model:

Description:

Amplifier Board(s) 200MHz~3.8GHz

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SKY67159-396EK1 information

Specifications
Product Details
Skyworks Solutions Inc. SKY67159-396EK1 technical specifications, attributes, parameters and parts with similar specifications to Skyworks Solutions Inc. SKY67159-396EK1.
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Amplifier
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    200MHz~3.8GHz
  • Supplied Contents

    Supplied Contents in electronic components refers to the items or materials that are included with the component when it is purchased. These contents can vary depending on the specific component and manufacturer, but typically include things like user manuals, installation guides, cables, connectors, and any additional accessories needed for the component to function properly. The supplied contents are important for ensuring that the user has everything they need to set up and use the electronic component correctly. It is recommended to carefully check the supplied contents upon receiving a new electronic component to make sure that nothing is missing and to familiarize oneself with the included materials for optimal use.

    Board(s)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: SKY67159-396EK1 RF Amplifier Evaluation Kit

1. Description

The SKY67159-396EK1 is an RF amplifier evaluation kit designed by Skyworks Solutions Inc. This kit is part of the RF/IF and RFID category, specifically within the RF Evaluation and Development Kits, Boards subcategory. It operates across a wide frequency range of 200 MHz to 3.8 GHz, making it versatile for various wireless communication applications.

2. Features

  • Frequency Range: The SKY67159-396EK1 operates effectively from 200 MHz to 3.8 GHz, covering a broad spectrum of RF frequencies.
  • Type: This kit is equipped with an amplifier, which enhances signal strength and quality.
  • RoHS Compliance: The kit is compliant with ROHS3 standards, ensuring it meets environmental regulations.
  • Moisture Sensitivity Level (MSL): With an MSL of 1 (Unlimited), the kit can be handled without special precautions.
  • Part Status: The part is currently active and supported by the manufacturer.
  • Supplied Contents: The kit includes one or more boards, providing a comprehensive evaluation setup.

3. Applications

The SKY67159-396EK1 RF amplifier evaluation kit is primarily designed for: - Wireless Communication Systems: It can be used in various wireless communication systems such as cellular networks, Wi-Fi routers, and Bluetooth devices. - Test and Development: The kit is ideal for testing and developing new RF designs due to its wide frequency range and high-quality amplifier. - Prototyping: It serves as a reliable tool for prototyping RF circuits and boards.

Secondary applications include: - Industrial Automation: In industrial automation systems where reliable data transmission is crucial. - Medical Devices: In medical devices requiring precise signal amplification.

4. Alternative Parts

While the SKY67159-396EK1 is a specific and versatile evaluation kit, alternative parts might include other RF amplifier kits from Skyworks Solutions Inc. or similar manufacturers. Some examples include: - SKY67152-396LF - SKY67153-396LF

These alternative parts may offer slightly different specifications or configurations but serve similar purposes in RF evaluation and development.

5. Embedded Modules

The SKY67159-396EK1 is not typically used as an embedded module itself but rather as a standalone evaluation kit for testing and developing RF circuits. However, its components might be integrated into various embedded systems such as: - Cellular Base Stations - IoT Devices - Smart Home Systems

In summary, the SKY67159-396EK1 RF amplifier evaluation kit is an essential tool for anyone involved in RF/IF and RFID technology development, offering a robust solution for testing and prototyping across a wide frequency range.

SKY67159-396EK1 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "SKY67159-396EK1" in Skyworks Solutions Inc. SKY67159-396EK1.
  • Part Number
  • Manufacturer
  • Package
  • Description