Smart Global Holdings CXA1304-0000-000N0HC20E3
Smart Global Holdings CXA1304-0000-000N0HC20E3
feed

Smart Global Holdings CXA1304-0000-000N0HC20E3

Manufacturer No:

CXA1304-0000-000N0HC20E3

Utmel No:

3086-CXA1304-0000-000N0HC20E3

Package:

COB - Chip-on-Board

ECAD Model:

Description:

XLAMP CXA LIGHT EMITTING DIODE WHITE

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CXA1304-0000-000N0HC20E3 information

Specifications
Smart Global Holdings CXA1304-0000-000N0HC20E3 technical specifications, attributes, parameters and parts with similar specifications to Smart Global Holdings CXA1304-0000-000N0HC20E3.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    COB - Chip-on-Board
  • Package
    Tape & Reel (TR)
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    CXA1304
  • Temperature-Test
    85°C
  • Luminous Flux @ Current/Temperature
    458lm (440lm ~ 475lm)
  • CCT(K)
    5000K
  • Product Status
    Active
  • Mfr
    CreeLED, Inc.
  • Lens Dimensions
    6 mm
  • Vr - Reverse Voltage
    -
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Color Rendering Index - CRI
    80
  • Unit Weight
    0.026455 oz
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    100
  • Mounting Styles
    SMD/SMT
  • Lens Shape
    Round Flat
  • Manufacturer
    Cree LED
  • Brand
    Cree LED
  • If - Forward Current
    100 mA
  • LED Size
    13.35 mm x 13.35 mm x 1.15 mm
  • Wavelength/Color Temperature
    5000 K
  • RoHS
    Details
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    XLamp® CXA1304
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    13.35mm L x 13.35mm W
  • Type
    Chip On Board (COB)
  • Color
    White, Cool
  • Subcategory
    LEDs
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    10.9 W
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Square
  • Voltage - Forward (Vf) (Typ)

    The parameter "Voltage - Forward (Vf) (Typ)" in electronic components refers to the typical forward voltage drop across the component when it is conducting current in the forward direction. It is a crucial characteristic of components like diodes and LEDs, indicating the minimum voltage required for the component to start conducting current. The forward voltage drop is typically specified as a typical value because it can vary slightly based on factors such as temperature and manufacturing tolerances. Designers use this parameter to ensure that the component operates within its specified voltage range and to calculate power dissipation in the component.

    37V
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    115°
  • Current - Test

    Current - Test is a parameter in electronic components that refers to the maximum current that the component can handle during testing without being damaged. This parameter is crucial for determining the operational limits of the component and ensuring its reliability under specified conditions. It is typically specified in the component's datasheet and is important for designers and engineers to consider when designing circuits to prevent overloading the component. Testing the component at or below the specified "Current - Test" value helps ensure its proper functioning and longevity in the intended application.

    100mA
  • Lumens/Watt @ Current - Test

    Lumens/Watt @ Current - Test is a measurement used to evaluate the efficiency of light-emitting components, such as LEDs, under specific test conditions. It indicates the amount of luminous flux produced (in lumens) for every watt of electrical power consumed by the device at a given current level. This metric helps in assessing the brightness and energy efficiency of lighting solutions, allowing for better comparisons between different products and technologies. Higher values signify more efficient light sources that produce more light for less energy consumed.

    124 lm/W
  • CRI (Color Rendering Index)

    The Color Rendering Index (CRI) is a measurement of how accurately a light source can render colors compared to natural light. It is a scale from 0 to 100, with higher values indicating better color rendering. A CRI value of 100 means the light source can accurately reproduce all colors. A high CRI is important in applications where color accuracy is crucial, such as in photography, art galleries, and retail settings. It helps ensure that colors appear true and vibrant under the light source.

    80
  • Luminous Intensity

    In photometry, luminous intensity is a measure of the wavelength-weighted power emitted by a light source in a particular direction per unit solid angle, based on the luminosity function, a standardized model of the sensitivity of the human eye.

    -
  • Current - Max

    The parameter "Current - Max" in electronic components refers to the maximum amount of electrical current that a component can safely handle without risking damage or degradation. Exceeding this current can lead to overheating, reduced performance, or failure of the component. This specification is crucial for ensuring reliable operation and longevity of electronic circuits and devices. It is typically specified in amperes (A) and is a key factor in circuit design and component selection.

    250mA
  • Lens Type

    Lenses are classified by the curvature of the two optical surfaces. A lens is biconvex (or double convex, or just convex) if both surfaces are convex. If both surfaces have the same radius of curvature, the lens is equiconvex. A lens with two concave surfaces is biconcave (or just concave).

    Flat
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    LED - High Power
  • Illumination Color

    Illumination Color refers to the specific color of light emitted by an LED or display component when it is activated. It is an important parameter as it affects the visibility and aesthetics of the electronic device. Common illumination colors include red, green, blue, yellow, and white, among others. The chosen illumination color can influence user experience and product design, making it a critical consideration in electronics engineering.

    Cool White
  • Lens Transparency

    Lens Transparency in electronic components refers to the ability of a lens to allow light to pass through it without significant absorption or scattering. It is a measure of how much light is transmitted through the lens material, impacting the performance of optical devices such as sensors and cameras. High lens transparency is crucial for ensuring clear images and accurate data capture in various applications.

    Clear
  • Lens Color

    affect how much visible light reaches people's eyes, how well people see other colors and how well they see contrasts.

    Tinted
  • Light Emitting Surface (LES)

    The Light Emitting Surface (LES) in electronic components refers to the specific area of a light-emitting device, such as an LED, that is responsible for emitting visible light. This surface can vary in size and shape depending on the design and application of the component. The characteristics of the LES, including its efficiency and uniformity, directly impact the overall performance and brightness of the light emitted. It plays a crucial role in applications where precise light distribution is required, such as in lighting fixtures, displays, and signaling devices.

    6.00mm Dia
  • Wavelength

    In electronic components, "wavelength" refers to the distance between two consecutive points of a wave, typically measured from peak to peak or trough to trough. It is a crucial parameter in understanding the behavior of electromagnetic waves and signals in various electronic devices. The wavelength of a signal is inversely proportional to its frequency, meaning that higher frequencies have shorter wavelengths and vice versa. Understanding the wavelength of signals is important for designing and optimizing electronic circuits, antennas, and communication systems.

    -
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    White CoB LEDs
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    -
  • Vf - Forward Voltage

    In electronic components, "Vf - Forward Voltage" refers to the voltage required for current to flow through a diode or LED in the forward direction. It is the minimum voltage needed to overcome the barrier potential at the junction of the diode, allowing current to pass through. The forward voltage drop is typically specified in datasheets and is an important parameter to consider when designing circuits using diodes or LEDs. Understanding the forward voltage helps in selecting the appropriate components and ensuring proper operation of the circuit.

    36 V
  • Product Category

    a particular group of related products.

    High Power LEDs - White
  • Luminous Flux/Radiant Flux

    Luminous flux and radiant flux are important parameters in the field of lighting and optics. Luminous flux refers to the total amount of visible light emitted by a light source, measured in lumens. It quantifies the brightness of the light as perceived by the human eye. Radiant flux, on the other hand, refers to the total amount of electromagnetic radiation emitted by a source, including both visible and non-visible wavelengths, and is measured in watts.The relationship between luminous flux and radiant flux is determined by the spectral distribution of the light source. For example, a light source with a higher proportion of visible light will have a higher luminous flux compared to a source that emits more non-visible radiation. Understanding these parameters is crucial for designing efficient lighting systems and ensuring that the desired level of brightness is achieved while minimizing energy consumption.

    440 lm
  • Height
    1.70mm
  • Width
    13.35 mm
  • Length
    13.35 mm
0 Similar Products Remaining
CXA1304-0000-000N0HC20E3 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "CXA1304-0000-000N0HC20E3" in Smart Global Holdings CXA1304-0000-000N0HC20E3.
  • Part Number
  • Manufacturer
  • Package
  • Description