SMC Corporation KGY06-M5
SMC Corporation KGY06-M5
feed

SMC Corporation KGY06-M5

Manufacturer No:

KGY06-M5

Manufacturer:

SMC Corporation

Utmel No:

2300-KGY06-M5

Package:

-

ECAD Model:

Description:

One-Touch Fitting
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
KGY06-M5 information

Specifications
SMC Corporation KGY06-M5 technical specifications, attributes, parameters and parts with similar specifications to SMC Corporation KGY06-M5.
  • Type
    Parameter
  • Rated Speed
    2400rpm
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    -
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    80mA
  • Bearing Type

    there are several different types of bearings, including ball and roller bearings, linear bearings, as well as mounted versions that may use either rolling element bearings or plain bearings.

    Sleeve Bearing
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    -
0 Similar Products Remaining