SMC Corporation KQN04-99
SMC Corporation KQN04-99
feed

SMC Corporation KQN04-99

Manufacturer No:

KQN04-99

Manufacturer:

SMC Corporation

Utmel No:

2300-KQN04-99

Package:

-

ECAD Model:

Description:

PNEUMATIC PUSH-IN NIPPLE CONNECTOR 4MM

Quantity:

Unit Price: $1.355679

Ext Price: $1.36

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 152

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.355679

    $1.36

  • 10

    $1.278942

    $12.79

  • 100

    $1.206549

    $120.65

  • 500

    $1.138254

    $569.13

  • 1000

    $1.073825

    $1,073.82

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
KQN04-99 information

Specifications
SMC Corporation KQN04-99 technical specifications, attributes, parameters and parts with similar specifications to SMC Corporation KQN04-99.
  • Type
    Parameter
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    PBT
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +60°C
  • Minimum Operating Temperature
    -5°C
  • Maximum Operating Pressure
    1 MPa
  • Manufacturer Series
    KQ
0 Similar Products Remaining
KQN04-99 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "KQN04-99" in SMC Corporation KQN04-99.
  • Part Number
  • Manufacturer
  • Package
  • Description