SMC Corporation VFM350-02-08
SMC Corporation VFM350-02-08
feed

SMC Corporation VFM350-02-08

Manufacturer No:

VFM350-02-08

Manufacturer:

SMC Corporation

Utmel No:

2300-VFM350-02-08

Package:

-

ECAD Model:

Description:

1/4 5/2 MECHANICAL TOGGLE VALVE, EA

Quantity:

Unit Price: $105.710553

Ext Price: $105.71

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2523

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $105.710553

    $105.71

  • 10

    $99.726937

    $997.27

  • 100

    $94.082016

    $9,408.20

  • 500

    $88.756619

    $44,378.31

  • 1000

    $83.732659

    $83,732.66

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
VFM350-02-08 information

Specifications
SMC Corporation VFM350-02-08 technical specifications, attributes, parameters and parts with similar specifications to SMC Corporation VFM350-02-08.
  • Type
    Parameter
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Aluminium Alloy
  • Manufacturer Series
    VFM300
  • Maximum Operating Pressure
    0.9 MPa
  • Minimum Operating Temperature
    -5°C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +60°C
  • Brand
    Amphenol Positronic
  • Manufacturer
    Positronic
  • Factory Pack QuantityFactory Pack Quantity
    5
  • Subcategory
    D-Sub Connectors
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    5/2
  • Number of Ports

    A port is identified for each transport protocol and address combination by a 16-bit unsigned number,.

    5/2
  • Thread Size

    given in nominal sizes, not in the actual measurement.

    1/4in
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Mixed Contact D-Sub Connectors
  • Product Category

    a particular group of related products.

    D-Sub Mixed Contact Connectors
0 Similar Products Remaining