SMC Corporation ZSE40A-W1-Y-X531
SMC Corporation ZSE40A-W1-Y-X531
feed

SMC Corporation ZSE40A-W1-Y-X531

Manufacturer No:

ZSE40A-W1-Y-X531

Manufacturer:

SMC Corporation

Utmel No:

2300-ZSE40A-W1-Y-X531

Package:

-

ECAD Model:

Description:

SWITCH
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
ZSE40A-W1-Y-X531 information

Specifications
SMC Corporation ZSE40A-W1-Y-X531 technical specifications, attributes, parameters and parts with similar specifications to SMC Corporation ZSE40A-W1-Y-X531.
  • Type
    Parameter
  • Maximum Voltage
    24 VAC;24 VDC
  • Manufacturer Part Number
    7000-18021-6160060
  • Manufacturer
    Murrelektronik
  • Cable Types
    PVC
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    4 Amps
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP67
  • Length
    0.6 Meters
0 Similar Products Remaining