SMC(Sangdest Microelectronicstronic (Nanjing)) SM8S20A
SMC(Sangdest Microelectronicstronic (Nanjing)) SM8S20A
feed

SMC(Sangdest Microelectronicstronic (Nanjing)) SM8S20A

Manufacturer No:

SM8S20A

Utmel No:

2115-SM8S20A

Package:

-

ECAD Model:

Description:

204A 6.6kW 32.4V 22.2V Unidirectional 20V DO-218AB ESD and Surge Protection (TVS/ESD) ROHS
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
SM8S20A information

Specifications
Documents & Media
SMC(Sangdest Microelectronicstronic (Nanjing)) SM8S20A technical specifications, attributes, parameters and parts with similar specifications to SMC(Sangdest Microelectronicstronic (Nanjing)) SM8S20A.
  • Type
    Parameter
  • RoHS
    true
  • Peak Pulse Current (Ipp)@10/1000us
    204A
  • Peak Pulse Power Dissipation (Ppp)@10/1000us
    6.6kW
  • Maximum Clamping Voltage
    32.4V
  • Reverse Stand-Off Voltage (Vrwm)
    20V
  • Package
    Tape & Reel (TR)
  • Type
    TVS
  • Thermistor Application

    Thermistor Application in electronic components refers to the use of thermistors, which are temperature-sensitive resistors, in various circuits and systems. These components change resistance with temperature variations, allowing them to be used for temperature sensing, compensation, and control. Common applications include temperature measurement in HVAC systems, automotive temperature monitoring, and household appliances. Their fast response times and high sensitivity make them suitable for precise temperature regulation in various electronic devices.

    22.2V
0 Similar Products Remaining
Download datasheets and manufacturer documentation for SMC(Sangdest Microelectronicstronic (Nanjing)) SM8S20A.