SpotSee 24114
SpotSee 24114
feed

SpotSee 24114

Manufacturer No:

24114

Manufacturer:

SpotSee

Utmel No:

2343-24114

Package:

-

ECAD Model:

Description:

TILTWATCH PLUS - INCL. COMP LBL

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
24114 information

Specifications
Documents & Media
SpotSee 24114 technical specifications, attributes, parameters and parts with similar specifications to SpotSee 24114.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Adhesive
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Square
  • Material - Body

    The parameter "Material - Body" in electronic components refers to the substance used to construct the outer casing or housing of the component. This material can influence the component's durability, thermal performance, and electrical insulation properties. Common materials include plastics, ceramics, and metals, each offering different advantages depending on the application and environmental conditions. Understanding the body material is essential for ensuring the reliability and effectiveness of the electronic component in its intended usage.

    Polyester, PVC
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Shipping
  • Color - Background

    The parameter "Color - Background" in electronic components refers to the color of the background surface of the component. This parameter is often specified in datasheets or product descriptions to provide information about the visual appearance of the component. The background color can vary depending on the manufacturer and the specific product line, and it is important for both aesthetic and functional purposes. Choosing the right background color can help improve visibility, contrast, and overall design aesthetics of the electronic component within a larger system or device.

    Yellow
  • Print Type

    Print Type in electronic components refers to the method used to apply printed information or markings onto the surface of the component. This parameter specifies the type of printing technology or technique employed, such as screen printing, inkjet printing, laser marking, or label application. The print type is important for identifying and tracking components, providing information about specifications, branding, and compliance with industry standards. The choice of print type can impact the durability, readability, and overall quality of the markings on electronic components.

    Pre-Printed
  • Arrangement

    The parameter "Arrangement" in electronic components refers to the specific configuration or layout of component terminals and elements within a device. It dictates how the components are organized and connected to achieve their intended function. Arrangement can influence both the physical design of the circuit and its electrical performance, including aspects such as signal integrity and power distribution. Different arrangements can also affect assembly processes, heat dissipation, and maintenance accessibility.

    Text Only
  • Application Specifics

    Application Specifics in electronic components refer to the specific requirements and characteristics of a particular application or use case for the component. This parameter includes details such as operating conditions, environmental factors, input/output specifications, and compatibility with other components in the system. Understanding the application specifics is crucial for selecting the right electronic component that will perform optimally and reliably in the intended application. Manufacturers often provide detailed information on application specifics in datasheets to help engineers and designers make informed decisions when choosing components for their projects.

    Safety: Warning
  • Color - Legend

    Color - Legend in electronic components refers to a standardized color-coding system used to identify the value and tolerance of resistors, capacitors, and other components. Each color corresponds to a specific number or multiplier, allowing engineers and technicians to quickly decipher component specifications without extensive documentation. The color bands or dots are typically printed on the component's surface and follow a specific order that indicates the component's electrical properties. This system enhances ease of use and reduces the likelihood of errors in circuit assembly and analysis.

    Black
  • Legend (Symbol Only)

    The parameter "Legend (Symbol Only)" in electronic components refers to the graphical representation of the component on a schematic diagram or circuit design without any accompanying text or labels. It typically consists of a symbol or graphical representation that conveys the function or purpose of the component within the circuit. This parameter is important for clear and concise schematic drawings, allowing engineers and technicians to easily identify and understand the components used in a circuit without being cluttered with unnecessary text. The legend (symbol only) helps streamline the schematic design process and facilitates efficient communication among team members working on the circuit design.

    No Symbol
  • Legend (Text)

    The parameter "Legend (Text)" in electronic components refers to the text or symbols printed on the component's surface to provide information about its specifications, manufacturer, part number, or other relevant details. This text is typically used for identification and reference purposes during the assembly, installation, and maintenance of electronic circuits. The legend text is usually printed using a durable and legible marking method to ensure it remains visible and intact throughout the component's lifespan. It plays a crucial role in facilitating proper handling, troubleshooting, and replacement of electronic components within a circuit or system.

    Warning : Handle With Care. Excessive Tilt Indicates Rough Handling - Note On Bill Of Lading And Ins
  • Language

    The parameter "Language" in electronic components refers to the programming or control language used to interface with and manage the operation of the component. It dictates how users can communicate with the component, configure its settings, and implement its functionality in larger systems. This may include hardware description languages for designing circuits, scripting languages for automation and control, or higher-level programming languages for application logic. The choice of language can affect development speed, ease of use, and compatibility with other system components.

    English
  • Length
    4.600 116.84mm
  • Width
    4.600 116.84mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for SpotSee 24114.