StackpoleElectronics RNF14CTE14R5
StackpoleElectronics RNF14CTE14R5
feed

StackpoleElectronics RNF14CTE14R5

Manufacturer No:

RNF14CTE14R5

Utmel No:

2355-RNF14CTE14R5

Package:

-

ECAD Model:

Description:

RNF14CTE14R5 datasheet pdf and Chip Resistor - Surface Mount product details from StackpoleElectronics stock available at Utmel
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
RNF14CTE14R5 information

Specifications
StackpoleElectronics RNF14CTE14R5 technical specifications, attributes, parameters and parts with similar specifications to StackpoleElectronics RNF14CTE14R5.
  • Type
    Parameter
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    14.5 Ω
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    250 mW
0 Similar Products Remaining