Stackpole Electronics Inc RV821K10T
Stackpole Electronics Inc RV821K10T
feed

Stackpole Electronics Inc RV821K10T

Manufacturer No:

RV821K10T

Utmel No:

2355-RV821K10T

Package:

Disc 10mm

Datasheet:

RV Series

ECAD Model:

Description:

VARISTOR 820V 2.5KA DISC 10MM

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RV821K10T information

Specifications
Documents & Media
Product Details
Stackpole Electronics Inc RV821K10T technical specifications, attributes, parameters and parts with similar specifications to Stackpole Electronics Inc RV821K10T.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Disc 10mm
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RV
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Circuits
    1
  • Capacitance @ Frequency

    Capacitance @ Frequency refers to the value of capacitance that a capacitor exhibits when subjected to an alternating current (AC) signal at a specific frequency. This parameter highlights how the capacitor's behavior changes with frequency, as capacitance can vary due to effects like equivalent series resistance (ESR) and loss factors. Typically measured in microfarads (µF) or picofarads (pF), this value is crucial for applications involving signal coupling, filtering, and timing where AC signals are prevalent. Understanding capacitance at different frequencies helps in selecting the right capacitor for specific circuit functions.

    120pF @ 1kHz
  • Varistor Voltage (Max)

    The parameter "Varistor Voltage (Max)" refers to the maximum voltage that a varistor can withstand without breaking down. A varistor is a type of electronic component that is used to protect circuits from overvoltage conditions by rapidly changing its resistance in response to voltage fluctuations. When the voltage across a varistor exceeds its maximum rating, it will conduct current and dissipate the excess energy as heat, thereby protecting the circuit. It is important to select a varistor with a maximum voltage rating that is higher than the expected operating voltage to ensure reliable protection against overvoltage events.

    902V
  • Energy

    In electronic components, "Energy" refers to the amount of electrical power consumed or stored by the component during operation. It is a crucial parameter that determines the efficiency and performance of the component. Energy consumption is typically measured in units such as watt-hours (Wh) or joules (J), while energy storage is often quantified in terms of capacitance or battery capacity. Understanding the energy characteristics of electronic components is essential for designing efficient and reliable electronic systems.

    85J
  • Varistor Voltage (Min)

    Varistor Voltage (Min) is the minimum voltage at which a varistor begins to conduct significantly and clamp voltage spikes. It is a critical parameter as it indicates the threshold for the protective action of the varistor. When the voltage exceeds this level, the varistor transitions from a high-resistance state to a low-resistance state, providing a path to divert excess current. This feature helps protect electronic circuits from transient voltage surges.

    738V
  • Varistor Voltage (Typ)

    The parameter "Varistor Voltage (Typ)" in electronic components refers to the typical voltage at which a varistor begins to conduct significantly. A varistor is a type of voltage-dependent resistor that is commonly used to protect electronic circuits from voltage spikes and surges. When the voltage across a varistor exceeds its varistor voltage, the device starts to conduct and shunt the excess voltage to protect the circuit. The "Typ" designation indicates that the specified voltage is a typical value, and actual varistor voltages may vary slightly within a specified range. Understanding the varistor voltage is crucial for selecting the appropriate varistor for a given application to ensure effective protection against voltage transients.

    820V
  • Maximum AC Volts

    Maximum AC Volts is a parameter that specifies the maximum voltage level that an electronic component can safely handle when operating with an alternating current (AC) input. This parameter is crucial for ensuring the component's reliability and longevity, as exceeding the maximum AC voltage can lead to damage or failure. It is typically expressed in volts and is determined through testing and analysis of the component's electrical characteristics. Designers and engineers must carefully consider the maximum AC volts rating when selecting components for a circuit to prevent overloading and potential hazards.

    510V
  • Maximum DC Volts

    Maximum DC Volts is a parameter that specifies the maximum voltage that an electronic component can safely handle when operating with direct current (DC) power. This value is crucial for ensuring the component's longevity and preventing damage due to overvoltage. Exceeding the maximum DC voltage rating can lead to permanent damage or failure of the component. It is important to carefully consider this parameter when designing or selecting electronic components for a circuit to ensure proper functionality and reliability.

    670V
  • Current - Surge

    The parameter "Current - Surge" in electronic components refers to the maximum current that a component can handle for a short duration without being damaged. Surge current is typically higher than the component's rated continuous current and is often associated with transient events such as power surges or inrush currents during startup. It is important to consider the surge current rating when designing or selecting components to ensure they can withstand sudden spikes in current without failing. Exceeding the surge current rating can lead to overheating, component damage, or even system failure.

    2.5kA
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Stackpole Electronics Inc RV821K10T.

Product Description: RV821K10T Varistor by Stackpole Electronics Inc.

1. Description

The RV821K10T is a high-performance varistor designed by Stackpole Electronics Inc. for circuit protection applications. This varistor is part of the RV series, known for its robust surge protection capabilities and reliable operation over a wide temperature range. The RV821K10T is specifically engineered to handle high voltage and current surges, making it an ideal component for protecting sensitive electronic circuits from transient voltage spikes.

2. Features

  • High Surge Current: The RV821K10T can withstand a surge current of up to 2.5 kA, ensuring robust protection against electrical transients.
  • High Energy Absorption: With an energy absorption capacity of 85 J, this varistor is capable of dissipating significant amounts of energy during surge events.
  • Wide Operating Temperature Range: The varistor operates effectively between -40°C and 85°C, making it suitable for various environmental conditions.
  • High Voltage Tolerance: It can handle maximum AC voltages of up to 510V and maximum DC voltages of up to 670V.
  • Low Capacitance: The varistor has a low capacitance value of 120 pF at 1 kHz, minimizing its impact on circuit performance.
  • RoHS Compliant: The RV821K10T is compliant with ROHS3 standards, ensuring environmental sustainability.
  • Through Hole Mounting: The disc-shaped package with a diameter of 10 mm allows for easy through-hole mounting.

3. Applications

  1. Primary Applications:
  2. Electrical Power Systems: The RV821K10T is particularly useful in electrical power systems where high voltage and current surges are common, such as in industrial control panels or electrical distribution boards.
  3. Automotive Electronics: Its ability to withstand high temperatures and electrical surges makes it suitable for automotive applications like engine control units or infotainment systems.
  4. Telecommunications: The varistor's high energy absorption capacity makes it ideal for protecting telecommunications equipment from lightning strikes or power grid disturbances.

  5. Secondary Applications:

  6. Medical Devices: Medical devices that require reliable protection against electrical surges can benefit from the RV821K10T's robust design.
  7. Consumer Electronics: Home appliances and consumer electronics often face transient voltage spikes; this varistor provides reliable protection against such events.

4. Alternative Parts

If the RV821K10T is not available or if you need alternative components with similar specifications, consider the following options: - RV821K20T by Stackpole Electronics Inc. - 1.5KE51CA by Littelfuse - 1.5KE670CA by Littelfuse

These alternatives offer similar surge current and voltage handling capabilities but may have slight differences in capacitance or package type.

5. Embedded Modules

The RV821K10T is commonly used in various embedded modules designed for circuit protection: - Industrial Control Systems (ICS) modules - Automotive Electronic Control Units (ECUs) - Telecommunications Network Protection Modules

In summary, the RV821K10T varistor by Stackpole Electronics Inc. is a reliable and efficient solution for protecting electronic circuits against high voltage and current surges, making it an essential component in various industrial, automotive, and telecommunications applications.

RV821K10T Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "RV821K10T" in Stackpole Electronics Inc RV821K10T.
  • Part Number
  • Manufacturer
  • Package
  • Description